Tradeport Electronics Group Spectrum Analyzer GSP-827

Description
Frequency Range: 9kHz~2.7GHz. Input Range: -100dBm~+20dBm. Average Noise Floor: -130dBm/Hz. Power Measurements: ACPR/OCBW/CH Power. Split Window: Simultaneous Measurements in Two Separate Frequency Spans. RBW: 3KHz, 30KHz, 300KHz, 4MHz. 300Hz RBW, EMI Filters, AM/FM Demodulation options available. Light Weight at 4.5kg and Compact Size. AC/DC/Battery Operation. 100 Trace/State Memories with Date/Time stamp and file name. 10 Markers: Delta Mode, Peak Search, Peak Track Trace Function: Dual-Trace Display, Peak Hold, Freeze, Average, Trace Math Limit Line: Upper/Lower Limit with Pass/Fail Test. Trigger Function: Video/ External. Clock/Calendar: Time/Date Stamp in Saved Data. Wide Range of External Reference Clock: 1MHz...19.2MHz. Frequency Range: 9kHz~2.7GHz - Input Range: -100dBm~ 20dBm - Average Noise Floor: - 100dBm - Power Measurements: ACPR/OCBW/CH Power - Split Window: Simultaneous Measurements in Two Separate Frequency Spans - TG: 9kHz~2.7GHz, -50dBm~0dBm - Compact Size and Light Weight at 4.5kg - AC/DC/Battery Operation - 100 Trace/State Memories with Date/Time Stamp and File Name - 10 Markers: Delta Mode, Peak Search, Peak Track, Track Function: Dual-Trace Display, Peak Hold, Freeze, Average, Trace Math - Limit Line: Upper/Lower Limit with Pass/Fail Test - Trigger Function: Video/External - Clock/Calendar: Time/Date Stamp in Saved Data - Wide Range of External Reference Clock: 1MHz~19.2MHz
Description
Frequency Range: 9kHz~2.7GHz. Input Range: -100dBm~+20dBm. Average Noise Floor: -130dBm/Hz. Power Measurements: ACPR/OCBW/CH Power. Split Window: Simultaneous Measurements in Two Separate Frequency Spans. RBW: 3KHz, 30KHz, 300KHz, 4MHz. 300Hz RBW, EMI Filters, AM/FM Demodulation options available. Light Weight at 4.5kg and Compact Size. AC/DC/Battery Operation. 100 Trace/State Memories with Date/Time stamp and file name. 10 Markers: Delta Mode, Peak Search, Peak Track Trace Function: Dual-Trace Display, Peak Hold, Freeze, Average, Trace Math Limit Line: Upper/Lower Limit with Pass/Fail Test. Trigger Function: Video/ External. Clock/Calendar: Time/Date Stamp in Saved Data. Wide Range of External Reference Clock: 1MHz...19.2MHz. Frequency Range: 9kHz~2.7GHz - Input Range: -100dBm~ 20dBm - Average Noise Floor: - 100dBm - Power Measurements: ACPR/OCBW/CH Power - Split Window: Simultaneous Measurements in Two Separate Frequency Spans - TG: 9kHz~2.7GHz, -50dBm~0dBm - Compact Size and Light Weight at 4.5kg - AC/DC/Battery Operation - 100 Trace/State Memories with Date/Time Stamp and File Name - 10 Markers: Delta Mode, Peak Search, Peak Track, Track Function: Dual-Trace Display, Peak Hold, Freeze, Average, Trace Math - Limit Line: Upper/Lower Limit with Pass/Fail Test - Trigger Function: Video/External - Clock/Calendar: Time/Date Stamp in Saved Data - Wide Range of External Reference Clock: 1MHz~19.2MHz

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - GSP-827 - Tradeport Electronics Group
Concord, Ontario, Canada
Spectrum Analyzer
GSP-827
Spectrum Analyzer GSP-827
Frequency Range: 9kHz~2.7GHz. Input Range: -100dBm~+20dBm. Average Noise Floor: -130dBm/Hz. Power Measurements: ACPR/OCBW/CH Power. Split Window: Simultaneous Measurements in Two Separate Frequency Spans. RBW: 3KHz, 30KHz, 300KHz, 4MHz. 300Hz RBW, EMI Filters, AM/FM Demodulation options available. Light Weight at 4.5kg and Compact Size. AC/DC/Battery Operation. 100 Trace/State Memories with Date/Time stamp and file name. 10 Markers: Delta Mode, Peak Search, Peak Track Trace Function: Dual-Trace Display, Peak Hold, Freeze, Average, Trace Math Limit Line: Upper/Lower Limit with Pass/Fail Test. Trigger Function: Video/ External. Clock/Calendar: Time/Date Stamp in Saved Data. Wide Range of External Reference Clock: 1MHz...19.2MHz. Frequency Range: 9kHz~2.7GHz - Input Range: -100dBm~ 20dBm - Average Noise Floor: - 100dBm - Power Measurements: ACPR/OCBW/CH Power - Split Window: Simultaneous Measurements in Two Separate Frequency Spans - TG: 9kHz~2.7GHz, -50dBm~0dBm - Compact Size and Light Weight at 4.5kg - AC/DC/Battery Operation - 100 Trace/State Memories with Date/Time Stamp and File Name - 10 Markers: Delta Mode, Peak Search, Peak Track, Track Function: Dual-Trace Display, Peak Hold, Freeze, Average, Trace Math - Limit Line: Upper/Lower Limit with Pass/Fail Test - Trigger Function: Video/External - Clock/Calendar: Time/Date Stamp in Saved Data - Wide Range of External Reference Clock: 1MHz~19.2MHz
  • Frequency Range: 9kHz~2.7GHz.
  • Input Range: -100dBm~+20dBm.
  • Average Noise Floor: -130dBm/Hz.
  • Power Measurements: ACPR/OCBW/CH Power.
  • Split Window: Simultaneous Measurements in Two Separate Frequency Spans.
  • RBW: 3KHz, 30KHz, 300KHz, 4MHz.
  • 300Hz RBW, EMI Filters, AM/FM Demodulation options available.
  • Light Weight at 4.5kg and Compact Size.
  • AC/DC/Battery Operation.
  • 100 Trace/State Memories with Date/Time stamp and file name.
  • 10 Markers: Delta Mode, Peak Search, Peak Track
  • Trace Function: Dual-Trace Display, Peak Hold, Freeze, Average, Trace Math
  • Limit Line: Upper/Lower Limit with Pass/Fail Test.
  • Trigger Function: Video/ External.
  • Clock/Calendar: Time/Date Stamp in Saved Data.
  • Wide Range of External Reference Clock: 1MHz...19.2MHz.

Frequency Range: 9kHz~2.7GHz - Input Range: -100dBm~ 20dBm - Average Noise Floor: - 100dBm - Power Measurements: ACPR/OCBW/CH Power - Split Window: Simultaneous Measurements in Two Separate Frequency Spans - TG: 9kHz~2.7GHz, -50dBm~0dBm - Compact Size and Light Weight at 4.5kg - AC/DC/Battery Operation - 100 Trace/State Memories with Date/Time Stamp and File Name - 10 Markers: Delta Mode, Peak Search, Peak Track, Track Function: Dual-Trace Display, Peak Hold, Freeze, Average, Trace Math - Limit Line: Upper/Lower Limit with Pass/Fail Test - Trigger Function: Video/External - Clock/Calendar: Time/Date Stamp in Saved Data - Wide Range of External Reference Clock: 1MHz~19.2MHz

Technical Specifications

  Tradeport Electronics Group
Product Category Spectrum Analyzers and Signal Analyzers
Product Number GSP-827
Product Name Spectrum Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 2.65E7 kHz
View Details
Vector Network Analyzer - SNA5012A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details