Tradeport Electronics Group Kenwood TMI / Texio NTSC/PAL Video Signal Analyzer V-1310

Description
Compatible with both NTSC/PAL High measurement accuracy of ±1% of full scale Versatile measuring modes Frequency characteristic measurement Y/B-Y/R-Y color difference component signal inputs are provided as standard 320 x 240 dot large sized LED display Versatile computations Monitor output with measurement point cursors Automatic set-up of the measurement points 100 sequence memory GO/NO-GO Judgment GP-IB is provided as standard
Description
Compatible with both NTSC/PAL High measurement accuracy of ±1% of full scale Versatile measuring modes Frequency characteristic measurement Y/B-Y/R-Y color difference component signal inputs are provided as standard 320 x 240 dot large sized LED display Versatile computations Monitor output with measurement point cursors Automatic set-up of the measurement points 100 sequence memory GO/NO-GO Judgment GP-IB is provided as standard

Suppliers

Company
Product
Description
Supplier Links
Kenwood TMI / Texio NTSC/PAL Video Signal Analyzer - V-1310 - Tradeport Electronics Group
Concord, Ontario, Canada
Kenwood TMI / Texio NTSC/PAL Video Signal Analyzer
V-1310
Kenwood TMI / Texio NTSC/PAL Video Signal Analyzer V-1310
Compatible with both NTSC/PAL High measurement accuracy of ±1% of full scale Versatile measuring modes Frequency characteristic measurement Y/B-Y/R-Y color difference component signal inputs are provided as standard 320 x 240 dot large sized LED display Versatile computations Monitor output with measurement point cursors Automatic set-up of the measurement points 100 sequence memory GO/NO-GO Judgment GP-IB is provided as standard
  • Compatible with both NTSC/PAL
  • High measurement accuracy of ±1% of full scale
  • Versatile measuring modes
  • Frequency characteristic measurement
  • Y/B-Y/R-Y color difference component signal inputs are provided as standard
  • 320 x 240 dot large sized LED display Versatile computations
  • Monitor output with measurement point cursors
  • Automatic set-up of the measurement points
  • 100 sequence memory
  • GO/NO-GO Judgment
  • GP-IB is provided as standard

Technical Specifications

  Tradeport Electronics Group
Product Category Spectrum Analyzers and Signal Analyzers
Product Number V-1310
Product Name Kenwood TMI / Texio NTSC/PAL Video Signal Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

UTS3036T+ 3.6GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3036T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.60E6 kHz
View Details
Vector Network Analyzer - SNA5014A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
Phase Noise Analyzers - HA7162D Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details