Tradeport Electronics Group Kenwood TMI / Texio Audio Analyzer VA-2230A

Description
DSP for Measurements Based on FFT Computations DDS Signal Generator with Low Distortion Large LCD for Versatile Display Excellent Operability GP-IB Provided as Standard Floating Switching SINAD Measurement Two Input/Output Channels 100-step sequence memory, which can be divided into 10 groups. I/O ports for external control and printing out. The VA-2230A is a high-performance multifunction audio analyzer featuring a measuring signal generator with fast response and high stability and 10 measuring functions. It consists of a measuring signal generation block incorporating a programmable (DDS) oscillator and high-speed measurement block which processes signals using a notch filter HPF and LPF and applies DSP computations. The 10 measuring functions include the frequency measurement AC level measurement with a wide bandwidth up to 210 kHz wattage measurement total distortion measurement total harmonic distortion measurement high-order harmonic analysis S/N ratio measurement L/R ratio measurement SINAD measurement and DC level measurement. These functions can be used independently or can also be combined with the signal generation block to build audio measuring systems with low noise high accuracy and high speed. With digital technology invested everywhere the VA-2230A makes possible fully automated measurements including automatic range switching and automatically synchronized measurement data output. In addition it is also packed with a multiplicity of versatile functions including a preset memory for storing and recalling up to 100 measure-ment condition settings a limiting function using zone display with GO/NO-GO judgment of the measurement results an auto sequencing function which recalls the preset memory settings in sequence a printer output for printing the measurement results an EXT I/O for remote control and a GP-IB as standard.
Description
DSP for Measurements Based on FFT Computations DDS Signal Generator with Low Distortion Large LCD for Versatile Display Excellent Operability GP-IB Provided as Standard Floating Switching SINAD Measurement Two Input/Output Channels 100-step sequence memory, which can be divided into 10 groups. I/O ports for external control and printing out. The VA-2230A is a high-performance multifunction audio analyzer featuring a measuring signal generator with fast response and high stability and 10 measuring functions. It consists of a measuring signal generation block incorporating a programmable (DDS) oscillator and high-speed measurement block which processes signals using a notch filter HPF and LPF and applies DSP computations. The 10 measuring functions include the frequency measurement AC level measurement with a wide bandwidth up to 210 kHz wattage measurement total distortion measurement total harmonic distortion measurement high-order harmonic analysis S/N ratio measurement L/R ratio measurement SINAD measurement and DC level measurement. These functions can be used independently or can also be combined with the signal generation block to build audio measuring systems with low noise high accuracy and high speed. With digital technology invested everywhere the VA-2230A makes possible fully automated measurements including automatic range switching and automatically synchronized measurement data output. In addition it is also packed with a multiplicity of versatile functions including a preset memory for storing and recalling up to 100 measure-ment condition settings a limiting function using zone display with GO/NO-GO judgment of the measurement results an auto sequencing function which recalls the preset memory settings in sequence a printer output for printing the measurement results an EXT I/O for remote control and a GP-IB as standard.

Suppliers

Company
Product
Description
Supplier Links
Kenwood TMI / Texio Audio Analyzer - VA-2230A - Tradeport Electronics Group
Concord, Ontario, Canada
Kenwood TMI / Texio Audio Analyzer
VA-2230A
Kenwood TMI / Texio Audio Analyzer VA-2230A
DSP for Measurements Based on FFT Computations DDS Signal Generator with Low Distortion Large LCD for Versatile Display Excellent Operability GP-IB Provided as Standard Floating Switching SINAD Measurement Two Input/Output Channels 100-step sequence memory, which can be divided into 10 groups. I/O ports for external control and printing out. The VA-2230A is a high-performance multifunction audio analyzer featuring a measuring signal generator with fast response and high stability and 10 measuring functions. It consists of a measuring signal generation block incorporating a programmable (DDS) oscillator and high-speed measurement block which processes signals using a notch filter HPF and LPF and applies DSP computations. The 10 measuring functions include the frequency measurement AC level measurement with a wide bandwidth up to 210 kHz wattage measurement total distortion measurement total harmonic distortion measurement high-order harmonic analysis S/N ratio measurement L/R ratio measurement SINAD measurement and DC level measurement. These functions can be used independently or can also be combined with the signal generation block to build audio measuring systems with low noise high accuracy and high speed. With digital technology invested everywhere the VA-2230A makes possible fully automated measurements including automatic range switching and automatically synchronized measurement data output. In addition it is also packed with a multiplicity of versatile functions including a preset memory for storing and recalling up to 100 measure-ment condition settings a limiting function using zone display with GO/NO-GO judgment of the measurement results an auto sequencing function which recalls the preset memory settings in sequence a printer output for printing the measurement results an EXT I/O for remote control and a GP-IB as standard.
  • DSP for Measurements Based on FFT Computations
  • DDS Signal Generator with Low Distortion
  • Large LCD for Versatile Display
  • Excellent Operability
  • GP-IB Provided as Standard
  • Floating Switching
  • SINAD Measurement
  • Two Input/Output Channels
  • 100-step sequence memory, which can be divided into 10 groups.
  • I/O ports for external control and printing out.

The VA-2230A is a high-performance multifunction audio analyzer featuring a measuring signal generator with fast response and high stability and 10 measuring functions. It consists of a measuring signal generation block incorporating a programmable (DDS) oscillator and high-speed measurement block which processes signals using a notch filter HPF and LPF and applies DSP computations. The 10 measuring functions include the frequency measurement AC level measurement with a wide bandwidth up to 210 kHz wattage measurement total distortion measurement total harmonic distortion measurement high-order harmonic analysis S/N ratio measurement L/R ratio measurement SINAD measurement and DC level measurement. These functions can be used independently or can also be combined with the signal generation block to build audio measuring systems with low noise high accuracy and high speed. With digital technology invested everywhere the VA-2230A makes possible fully automated measurements including automatic range switching and automatically synchronized measurement data output. In addition it is also packed with a multiplicity of versatile functions including a preset memory for storing and recalling up to 100 measure-ment condition settings a limiting function using zone display with GO/NO-GO judgment of the measurement results an auto sequencing function which recalls the preset memory settings in sequence a printer output for printing the measurement results an EXT I/O for remote control and a GP-IB as standard.

Technical Specifications

  Tradeport Electronics Group
Product Category Spectrum Analyzers and Signal Analyzers
Product Number VA-2230A
Product Name Kenwood TMI / Texio Audio Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

UTS3036T+ 3.6GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3036T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.60E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 4.00E7 kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details