Tradeport Electronics Group Spectrum Analyzer GSP-810

Description
Frequency Range: 150kHz ~1GHz Fully Digital Phase Locked Loop Technique Design High Frequency Stability:±10ppm High Resolution of Span to Measure the More Detailed Signal: Zero, 2kHz~100MHz/div RBW : 3K, 30k, 220k, 4MHz High Input Protection Level : +30dBm,±25VDC Reference Level Range : -30dBm~ +20dBm Good Noise Floor Performance: -95dBm @30kHz, -100dBm Typical @220kHz RBW Two Markers for Absolute and Relative Measurement Functions: Max. Hold, Average (2~32 Traces), Freeze, Peak Search, Marker to Center Functions 9 Memories of Save/Recall RS-232C Interface and Software to get Trace from GSP-810 to PC Options: Tracking Generator, Power Meter, Remote Control Software Frequency Range: 150kHz~1GHz - Fully Digital Phase Locked Loop Technique Design - High Frequency Stability: /- 10ppm - High Resolution of Span to Measure the More Detailed Signal: Zero, 2kHz~100MHz/div - RBW: 3k, 30k, 220k, 4MHz - High Input Protection Level: 30dBm, /-25VDC - Reference Level Range: -30dBm~ 20dBm - Good Noise Floor Performance: -95dBm @30kHz, -100dBm Typical @220kHz RBW - Two Markers for Absolute and Relative Measurement - Functions: Max. Hold, Average(2~32 Traces), Freeze, Peak Search, Marker to Center Functions - 9 Memories of Save/Recall - RS-232C Interface and Software to get Trace from GSP-810 to PC
Description
Frequency Range: 150kHz ~1GHz Fully Digital Phase Locked Loop Technique Design High Frequency Stability:±10ppm High Resolution of Span to Measure the More Detailed Signal: Zero, 2kHz~100MHz/div RBW : 3K, 30k, 220k, 4MHz High Input Protection Level : +30dBm,±25VDC Reference Level Range : -30dBm~ +20dBm Good Noise Floor Performance: -95dBm @30kHz, -100dBm Typical @220kHz RBW Two Markers for Absolute and Relative Measurement Functions: Max. Hold, Average (2~32 Traces), Freeze, Peak Search, Marker to Center Functions 9 Memories of Save/Recall RS-232C Interface and Software to get Trace from GSP-810 to PC Options: Tracking Generator, Power Meter, Remote Control Software Frequency Range: 150kHz~1GHz - Fully Digital Phase Locked Loop Technique Design - High Frequency Stability: /- 10ppm - High Resolution of Span to Measure the More Detailed Signal: Zero, 2kHz~100MHz/div - RBW: 3k, 30k, 220k, 4MHz - High Input Protection Level: 30dBm, /-25VDC - Reference Level Range: -30dBm~ 20dBm - Good Noise Floor Performance: -95dBm @30kHz, -100dBm Typical @220kHz RBW - Two Markers for Absolute and Relative Measurement - Functions: Max. Hold, Average(2~32 Traces), Freeze, Peak Search, Marker to Center Functions - 9 Memories of Save/Recall - RS-232C Interface and Software to get Trace from GSP-810 to PC

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - GSP-810 - Tradeport Electronics Group
Concord, Ontario, Canada
Spectrum Analyzer
GSP-810
Spectrum Analyzer GSP-810
Frequency Range: 150kHz ~1GHz Fully Digital Phase Locked Loop Technique Design High Frequency Stability:±10ppm High Resolution of Span to Measure the More Detailed Signal: Zero, 2kHz~100MHz/div RBW : 3K, 30k, 220k, 4MHz High Input Protection Level : +30dBm,±25VDC Reference Level Range : -30dBm~ +20dBm Good Noise Floor Performance: -95dBm @30kHz, -100dBm Typical @220kHz RBW Two Markers for Absolute and Relative Measurement Functions: Max. Hold, Average (2~32 Traces), Freeze, Peak Search, Marker to Center Functions 9 Memories of Save/Recall RS-232C Interface and Software to get Trace from GSP-810 to PC Options: Tracking Generator, Power Meter, Remote Control Software Frequency Range: 150kHz~1GHz - Fully Digital Phase Locked Loop Technique Design - High Frequency Stability: /- 10ppm - High Resolution of Span to Measure the More Detailed Signal: Zero, 2kHz~100MHz/div - RBW: 3k, 30k, 220k, 4MHz - High Input Protection Level: 30dBm, /-25VDC - Reference Level Range: -30dBm~ 20dBm - Good Noise Floor Performance: -95dBm @30kHz, -100dBm Typical @220kHz RBW - Two Markers for Absolute and Relative Measurement - Functions: Max. Hold, Average(2~32 Traces), Freeze, Peak Search, Marker to Center Functions - 9 Memories of Save/Recall - RS-232C Interface and Software to get Trace from GSP-810 to PC
  • Frequency Range: 150kHz ~1GHz
  • Fully Digital Phase Locked Loop Technique Design
  • High Frequency Stability:±10ppm
  • High Resolution of Span to Measure the More Detailed Signal: Zero, 2kHz~100MHz/div
  • RBW : 3K, 30k, 220k, 4MHz
  • High Input Protection Level : +30dBm,±25VDC
  • Reference Level Range : -30dBm~ +20dBm
  • Good Noise Floor Performance: -95dBm @30kHz, -100dBm Typical @220kHz RBW
  • Two Markers for Absolute and Relative Measurement
  • Functions: Max. Hold, Average (2~32 Traces), Freeze, Peak Search, Marker to Center Functions
  • 9 Memories of Save/Recall
  • RS-232C Interface and Software to get Trace from GSP-810 to PC
  • Options: Tracking Generator, Power Meter, Remote Control Software

Frequency Range: 150kHz~1GHz - Fully Digital Phase Locked Loop Technique Design - High Frequency Stability: /- 10ppm - High Resolution of Span to Measure the More Detailed Signal: Zero, 2kHz~100MHz/div - RBW: 3k, 30k, 220k, 4MHz - High Input Protection Level: 30dBm, /-25VDC - Reference Level Range: -30dBm~ 20dBm - Good Noise Floor Performance: -95dBm @30kHz, -100dBm Typical @220kHz RBW - Two Markers for Absolute and Relative Measurement - Functions: Max. Hold, Average(2~32 Traces), Freeze, Peak Search, Marker to Center Functions - 9 Memories of Save/Recall - RS-232C Interface and Software to get Trace from GSP-810 to PC

Technical Specifications

  Tradeport Electronics Group
Product Category Spectrum Analyzers and Signal Analyzers
Product Number GSP-810
Product Name Spectrum Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 2.65E7 kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3060A 6.0GHz Performance-Series Signal Analyzer - UTS3060A - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 6.00E6 kHz
View Details