Tradeport Electronics Group Kenwood TMI / Texio 5 Hz to 600 kHz Distortion Analyzer 331A

Description
Freq Range: 5 Hz to 600 Khz. Distortion Range: 0.1 % to 100%. Full Scale Residual Distortion: less than -70 dB (0.03%). Accuracy: +/-3% over 10 Hz to 1 MHz with fundamental input less than 30V to 0.3% THD Fundamental Rejection: Greater tham 80 dB. Input Impedance: 1Mohm +/-5% shunted by <70pF. Voltmeter Range: 30uV to 300V rms full scale (13 ranges) 10 dB per range. Dimensions: 16 3/4" x 5" x 13 1/4". This is the classic solid state workhorse distortion analyzer. Covers 5 Hz to 600 Khz. Measures THD down to 0.03%. It also doubles as a highly accurate AC Voltmeter with voltage and dB scales.
Description
Freq Range: 5 Hz to 600 Khz. Distortion Range: 0.1 % to 100%. Full Scale Residual Distortion: less than -70 dB (0.03%). Accuracy: +/-3% over 10 Hz to 1 MHz with fundamental input less than 30V to 0.3% THD Fundamental Rejection: Greater tham 80 dB. Input Impedance: 1Mohm +/-5% shunted by <70pF. Voltmeter Range: 30uV to 300V rms full scale (13 ranges) 10 dB per range. Dimensions: 16 3/4" x 5" x 13 1/4". This is the classic solid state workhorse distortion analyzer. Covers 5 Hz to 600 Khz. Measures THD down to 0.03%. It also doubles as a highly accurate AC Voltmeter with voltage and dB scales.

Suppliers

Company
Product
Description
Supplier Links
Kenwood TMI / Texio 5 Hz to 600 kHz Distortion Analyzer - 331A - Tradeport Electronics Group
Concord, Ontario, Canada
Kenwood TMI / Texio 5 Hz to 600 kHz Distortion Analyzer
331A
Kenwood TMI / Texio 5 Hz to 600 kHz Distortion Analyzer 331A
Freq Range: 5 Hz to 600 Khz. Distortion Range: 0.1 % to 100%. Full Scale Residual Distortion: less than -70 dB (0.03%). Accuracy: +/-3% over 10 Hz to 1 MHz with fundamental input less than 30V to 0.3% THD Fundamental Rejection: Greater tham 80 dB. Input Impedance: 1Mohm +/-5% shunted by <70pF. Voltmeter Range: 30uV to 300V rms full scale (13 ranges) 10 dB per range. Dimensions: 16 3/4" x 5" x 13 1/4". This is the classic solid state workhorse distortion analyzer. Covers 5 Hz to 600 Khz. Measures THD down to 0.03%. It also doubles as a highly accurate AC Voltmeter with voltage and dB scales.
  • Freq Range: 5 Hz to 600 Khz.
  • Distortion Range: 0.1 % to 100%.
  • Full Scale Residual Distortion: less than -70 dB (0.03%).
  • Accuracy: +/-3% over 10 Hz to 1 MHz with fundamental input less than 30V to 0.3% THD
  • Fundamental Rejection: Greater tham 80 dB.
  • Input Impedance: 1Mohm +/-5% shunted by <70pF.
  • Voltmeter Range: 30uV to 300V rms full scale (13 ranges) 10 dB per range.
  • Dimensions: 16 3/4" x 5" x 13 1/4".

This is the classic solid state workhorse distortion analyzer. Covers 5 Hz to 600 Khz. Measures THD down to 0.03%. It also doubles as a highly accurate AC Voltmeter with voltage and dB scales.

Technical Specifications

  Tradeport Electronics Group
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 331A
Product Name Kenwood TMI / Texio 5 Hz to 600 kHz Distortion Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

UTS3036T+ 3.6GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3036T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.60E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 3.20E7 kHz
View Details
Spectrum Analyzer - SSG5040X-V - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details