Hymark/Kentucky Gauge Lika Heavy-duty Rotary Actuator RD4

Description
Rugged high torque positioning unit Up to 24 Nm starting torque Real 20 bit multiturn encoder Closed loop control Woodworking, packaging, bottling & labelling machines
Description
Rugged high torque positioning unit Up to 24 Nm starting torque Real 20 bit multiturn encoder Closed loop control Woodworking, packaging, bottling & labelling machines

Suppliers

Company
Product
Description
Supplier Links
Lika Heavy-duty Rotary Actuator - RD4 - Hymark/Kentucky Gauge
Owensboro, KY, USA
Lika Heavy-duty Rotary Actuator
RD4
Lika Heavy-duty Rotary Actuator RD4
Rugged high torque positioning unit Up to 24 Nm starting torque Real 20 bit multiturn encoder Closed loop control Woodworking, packaging, bottling & labelling machines

Rugged high torque positioning unit
Up to 24 Nm starting torque
Real 20 bit multiturn encoder
Closed loop control
Woodworking, packaging, bottling & labelling machines

Supplier's Site

Technical Specifications

  Hymark/Kentucky Gauge
Product Category Electric Rotary Actuators
Product Number RD4
Product Name Lika Heavy-duty Rotary Actuator
Rotational Output Shaft
Body Material Aluminum; Non Corroding, UNI EN AW-6082
Physical Dimensions 151 (L) x 65 (W) x 160 (D) mm
Rotation Angle 360°
Number Single Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Electric Rotary Actuator - SPOT - LAND
Specs
Physical Dimensions 11.5 x 13.0 x 15.5 cm (4.5 x 5.1 x 6.1 in) (Without Instrument and Housings)
Rotation Angle 90°
Supply Voltage 18 to 36 volts
View Details
Electrical RotaryActuator, Explostion Proof - RHDE16000 - ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Rotation Angle 90°; min. 35° / max. 300°
View Details
Electric cylinder - EGSK-26-150-2P - Festo Corporation
Specs
Maximum Torque 335 In-lbs (386 kg-cm)
Linear Stroke 5.91 inch (150 mm)
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Rotary Electric Actuator - M Series - Indelac Controls, Inc.
Specs
Rotational Output Shaft; Box-Shape
Features Position Feedback (optional feature)
Body Material Aluminum
View Details