Hymark/Kentucky Gauge Intelligent All-in-one Rotary Actuator RD6

Description
All-in-one rotary actuator Integrated drive and position controller absolute multiturn Closed loop position control 150 and 250W bldc motors, size 70 Real absolute multiturn encoder (4096 x 65536)
Description
All-in-one rotary actuator Integrated drive and position controller absolute multiturn Closed loop position control 150 and 250W bldc motors, size 70 Real absolute multiturn encoder (4096 x 65536)

Suppliers

Company
Product
Description
Supplier Links
Intelligent All-in-one Rotary Actuator - RD6 - Hymark/Kentucky Gauge
Owensboro, KY, USA
Intelligent All-in-one Rotary Actuator
RD6
Intelligent All-in-one Rotary Actuator RD6
All-in-one rotary actuator Integrated drive and position controller absolute multiturn Closed loop position control 150 and 250W bldc motors, size 70 Real absolute multiturn encoder (4096 x 65536)
  • All-in-one rotary actuator
  • Integrated drive and position controller absolute multiturn
  • Closed loop position control
  • 150 and 250W bldc motors, size 70
  • Real absolute multiturn encoder (4096 x 65536)
Supplier's Site

Technical Specifications

  Hymark/Kentucky Gauge
Product Category Electric Rotary Actuators
Product Number RD6
Product Name Intelligent All-in-one Rotary Actuator
Rotational Output Shaft
Physical Dimensions 165 (L) x 70 (W)118.7 (H) mm
Number Single Shaft
Diameter 0.6299 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electric actuator - ESBF-BS-50-100-20P - Festo Corporation
Specs
Radial Load 67.44 lbs (30.59 kg)
Linear Stroke 3.94 inch (100 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Spring Return Damper Actuator - Hansen Series 135-6 - ElectroCraft
Specs
Rotational Output Table
Physical Dimensions 2.74x3.00x2.86
Rotation Angle 90°
View Details
Electric Rotary Actuator - SPOT - LAND
Specs
Physical Dimensions 11.5 x 13.0 x 15.5 cm (4.5 x 5.1 x 6.1 in) (Without Instrument and Housings)
Rotation Angle 90°
Supply Voltage 18 to 36 volts
View Details