Allen-Bradley / Rockwell Automation Datasheets for Motor Starters and Contactors
Motor starters and contactors are motor-starting devices. They combine a contactor with overload protection and are designed for starting AC or DC motors.
Motor Starters and Contactors: Learn more
| Product Name | Notes |
|---|---|
| Available from RCC, NEMA Combination Starter, Disconnect Type, NEMA 0, 480 Volts (B), Type 3R/4/12 - Enclosure Code F"" | |
| NEMA Combination Starter, Disconnect Type, NEMA 0, 208 Volts (H), Type 1 - Enclosure Code A"" | |
| NEMA Combination Starter, Disconnect Type, NEMA 0, 208 Volts (H), Type 4/4X - Enclosure Code C"" | |
| NEMA Combination Starter, Disconnect Type, NEMA 0, 208/110/120 VAC - 50/60Hz (HD), Type 4/4X - Enclosure Code C"" | |
| NEMA Combination Starter, Disconnect Type, NEMA 0, 208/24 VAC - 50/60Hz (HJ), Type 1 - Enclosure Code A"" | |
| NEMA Combination Starter, Disconnect Type, NEMA 0, 240 Volts (A), Type 3R/4/12 - Enclosure Code F"" | |
| NEMA Combination Starter, Disconnect Type, NEMA 0, 240 Volts (A), Type 4/4X - Enclosure Code C"" | |
| NEMA Combination Starter, Disconnect Type, NEMA 0, 240/110/120 VAC - 50/60Hz (AD), Type 3R/4/12 - Enclosure Code F"" | |
| NEMA Combination Starter, Disconnect Type, NEMA 0, 240/110/120 VAC - 50/60Hz (AD), Type 4/4X - Enclosure Code C"" | |
| NEMA Combination Starter, Disconnect Type, NEMA 0, 240/24 VAC - 50/60Hz (AJ), Type 3R/4/12 - Enclosure Code F"" | |
| NEMA Combination Starter, Disconnect Type, NEMA 0, 240/24 VAC - 50/60Hz (AJ), Type 4/4X - Enclosure Code C"" | |
| NEMA Combination Starter, Disconnect Type, NEMA 0, 400 Volts (N), Type 1 - Enclosure Code A"" | |
| NEMA Combination Starter, Disconnect Type, NEMA 0, 480 Volts (B), Type 3R/4/12 - Enclosure Code F"" | |
| NEMA Combination Starter, Disconnect Type, NEMA 0, 480 Volts (B), Type 4/4X - Enclosure Code C"" | |
| NEMA Combination Starter, Disconnect Type, NEMA 0, 480/24 VAC - 50/60Hz (BJ), Type 4/4X - Enclosure Code C"" | |
| NEMA Combination Starter, Disconnect Type, NEMA 0, 600 Volts (C), Type 4/4X - Enclosure Code C"" | |
| NEMA Combination Starter, Disconnect Type, NEMA 0, 600/110/120 VAC - 50/60Hz (CD), Type 4/4X - Enclosure Code C"" | |
| NEMA Combination Starter, Disconnect Type, NEMA 0, 600/24 VAC - 50/60Hz (CJ), Type 4/4X - Enclosure Code C"" |
| << Prev | Next >> |