Allen-Bradley / Rockwell Automation Datasheets for Motor Starters and Contactors

Motor starters and contactors are motor-starting devices. They combine a contactor with overload protection and are designed for starting AC or DC motors.
Motor Starters and Contactors: Learn more

Page: 1 10 20 30 40 47 48 49 50 51 52 53 54 55 56 57 58 59 60 66
Product Name Notes
Available from RCC, NEMA Combination Starter, Disconnect Type, NEMA 2, 480 Volts (B), Type 3R/4/12 - Enclosure Code F""
Available from RCC, NEMA Combination Starter, Disconnect Type, NEMA 2, 600 Volts (C), Type 3R/4/12 - Enclosure Code F""
Available from RCC, NEMA Combination Starter, Disconnect Type, NEMA 2, 600/110/120 VAC - 50/60Hz (CD), Type 3R/4/12 - Enclosure Code F""
Available from RCC, NEMA Combination Starter, Disconnect Type, NEMA 3, 480 Volts (B), Type 1 - Enclosure Code A""
Available from RCC, NEMA Combination Starter, Disconnect Type, NEMA 3, 480 Volts (B), Type 3R/4/12 - Enclosure Code F""
Available from RCC, NEMA Combination Starter, Disconnect Type, NEMA 3, 600 Volts (C), Type 1 - Enclosure Code A""
Available from RCC, NEMA Combination Starter, Disconnect Type, NEMA 3, 600/110/120 VAC - 50/60Hz (CD), Type 1 - Enclosure Code A""
NEMA Combination Starter, Disconnect Type, NEMA 2, 208 Volts (H), Type 3R/4/12 - Enclosure Code F""
NEMA Combination Starter, Disconnect Type, NEMA 2, 208 Volts (H), Type 4/4X - Enclosure Code C""
NEMA Combination Starter, Disconnect Type, NEMA 2, 240 Volts (A), Type 3R/4/12 - Enclosure Code F""
NEMA Combination Starter, Disconnect Type, NEMA 2, 240/110/120 VAC - 50/60Hz (AD), Type 3R/4/12 - Enclosure Code F""
NEMA Combination Starter, Disconnect Type, NEMA 2, 480 Volts (B), Type 3R/4/12 - Enclosure Code F""
NEMA Combination Starter, Disconnect Type, NEMA 2, 480/24 VAC - 50/60Hz (BJ), Type 3R/4/12 - Enclosure Code F""
NEMA Combination Starter, Disconnect Type, NEMA 2, 600 Volts (C), Type 3R/4/12 - Enclosure Code F""
NEMA Combination Starter, Disconnect Type, NEMA 2, 600/110/120 VAC - 50/60Hz (CD), Type 3R/4/12 - Enclosure Code F""
NEMA Combination Starter, Disconnect Type, NEMA 2, 600/110/120 VAC - 50/60Hz (CD), Type 4/4X - Enclosure Code C""
NEMA Combination Starter, Disconnect Type, NEMA 2, 600/24 VAC - 50/60Hz (CJ), Type 3R/4/12 - Enclosure Code F""
NEMA Combination Starter, Disconnect Type, NEMA 2, 600/24 VAC - 50/60Hz (CJ), Type 4/4X - Enclosure Code C""
NEMA Combination Starter, Disconnect Type, NEMA 3, 208 Volts (H), Type 1 - Enclosure Code A""
NEMA Combination Starter, Disconnect Type, NEMA 3, 208 Volts (H), Type 4/4X - Enclosure Code C""
NEMA Combination Starter, Disconnect Type, NEMA 3, 240 Volts (A), Type 1 - Enclosure Code A""
NEMA Combination Starter, Disconnect Type, NEMA 3, 240 Volts (A), Type 3R/4/12 - Enclosure Code F""
NEMA Combination Starter, Disconnect Type, NEMA 3, 240 Volts (A), Type 4/4X - Enclosure Code C""
NEMA Combination Starter, Disconnect Type, NEMA 3, 240/110/120 VAC - 50/60Hz (AD), Type 1 - Enclosure Code A""
NEMA Combination Starter, Disconnect Type, NEMA 3, 240/110/120 VAC - 50/60Hz (AD), Type 3R/4/12 - Enclosure Code F""
NEMA Combination Starter, Disconnect Type, NEMA 3, 480 Volts (B), Type 1 - Enclosure Code A""
NEMA Combination Starter, Disconnect Type, NEMA 3, 480 Volts (B), Type 3R/4/12 - Enclosure Code F""
NEMA Combination Starter, Disconnect Type, NEMA 3, 480 Volts (B), Type 4/4X - Enclosure Code C""
NEMA Combination Starter, Disconnect Type, NEMA 3, 600 Volts (C), Type 4/4X - Enclosure Code C""
NEMA Combination Starter, Disconnect Type, NEMA 3, 600/110/120 VAC - 50/60Hz (CD), Type 1 - Enclosure Code A""
NEMA Combination Starter, Disconnect Type, NEMA 3, 600/110/120 VAC - 50/60Hz (CD), Type 4/4X - Enclosure Code C""
NEMA Combination Starter, Disconnect Type, NEMA 3, 600/24 VAC - 50/60Hz (CJ), Type 1 - Enclosure Code A""
NEMA Combination Starter, Disconnect Type, NEMA 3, 600/24 VAC - 50/60Hz (CJ), Type 4/4X - Enclosure Code C""

<< Prev Next >>