Allen-Bradley / Rockwell Automation Datasheets for Motor Starters and Contactors

Motor starters and contactors are motor-starting devices. They combine a contactor with overload protection and are designed for starting AC or DC motors.
Motor Starters and Contactors: Learn more

Page: 1 10 20 30 37 38 39 40 41 42 43 44 45 46 47 48 49 50 60 66
Product Name Notes
Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 1,115-120V 60Hz,Type 1 General Purpose , Provision for Mounting an Overload Relay (field installation)
Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 1,115-120V 60Hz,Type 1 General Purpose
Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 1,200-208V 60Hz,Type 1 General Purpose , Provision for Mounting an Overload Relay (field installation)
Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 1,200-208V 60Hz,Type 1 General Purpose , with Eutectic Alloy Overload Relay
Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 1,200-208V 60Hz,Type 1 General Purpose
NEMA Full Voltage Non-Reversing Starter,SIZE 1,115-120V 60Hz,Type 1 General Purpose , Provision for Mounting an Overload Relay (field installation)
NEMA Full Voltage Non-Reversing Starter,SIZE 1,115-120V 60Hz,Type 1 General Purpose
NEMA Full Voltage Non-Reversing Starter,SIZE 1,200-208V 60Hz,Type 1 General Purpose , with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 1,200-208V 60Hz,Type 1 General Purpose
NEMA Full Voltage Non-Reversing Starter,SIZE 1,24V 60Hz,Type 1 General Purpose , with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 1,24V 60Hz,Type 1 General Purpose

<< Prev Next >>