Allen-Bradley / Rockwell Automation Datasheets for Motor Starters and Contactors

Motor starters and contactors are motor-starting devices. They combine a contactor with overload protection and are designed for starting AC or DC motors.
Motor Starters and Contactors: Learn more

Page: 1 10 20 30 36 37 38 39 40 41 42 43 44 45 46 47 48 50 60 66
Product Name Notes
Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 0,200-208V 60Hz,Type 3R/4/12, Rainproof, Dusttight Industrial Use Enclosure, with Eutectic Alloy Overload Relay
Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 0,200-208V 60Hz,Type 3R/4/12, Rainproof, Dusttight Industrial Use Enclosure
Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 1,115-120V 60Hz,Type 1 General Purpose , with Eutectic Alloy Overload Relay
Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 1,115-120V 60Hz,Type 1 General Purpose
Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 1,230-240V 60Hz,Type 1 General Purpose , with Eutectic Alloy Overload Relay
Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 1,230-240V 60Hz,Type 1 General Purpose
Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 1,460-480V 60Hz,Type 1 General Purpose , Provision for Mounting an Overload Relay (field installation)
Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 1,460-480V 60Hz,Type 1 General Purpose , with Eutectic Alloy Overload Relay
Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 1,460-480V 60Hz,Type 1 General Purpose
Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 1,575-600V 60Hz,Type 1 General Purpose , with Eutectic Alloy Overload Relay
Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 1,575-600V 60Hz,Type 1 General Purpose
NEMA Full Voltage Non-Reversing Starter,SIZE 0,115-120V 60Hz,Open Type Without Enclosure, with E1 Plus Solid-State Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 0,115-120V 60Hz,Open Type Without Enclosure, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 0,115-120V 60Hz,Type 3R, 7 & 9 Unilock Enclosures, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 0,115-120V 60Hz,Type 3R, 7 & 9 Unilock Enclosures
NEMA Full Voltage Non-Reversing Starter,SIZE 0,200-208V 60Hz,Open Type Without Enclosure, with E1 Plus Solid-State Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 0,200-208V 60Hz,Open Type Without Enclosure, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 0,200-208V 60Hz,Type 3R, 7 & 9 Unilock Enclosures, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 0,200-208V 60Hz,Type 3R/4/12, Rainproof, Dusttight Industrial Use Enclosure, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 0,220-230V 50Hz,Type 3R/4/12, Rainproof, Dusttight Industrial Use Enclosure, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 0,230-240V 60Hz,Open Type Without Enclosure, with E1 Plus Solid-State Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 0,230-240V 60Hz,Open Type Without Enclosure, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 0,230-240V 60Hz,Type 3R, 7 & 9 Unilock Enclosures, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 0,240V 50Hz,Type 3R/4/12, Rainproof, Dusttight Industrial Use Enclosure, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 0,24V 60Hz,Open Type Without Enclosure, with E1 Plus Solid-State Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 0,24V 60Hz,Open Type Without Enclosure, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 0,24V 60Hz,Type 3R, 7 & 9 Unilock Enclosures, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 0,24V 60Hz,Type 3R/4/12, Rainproof, Dusttight Industrial Use Enclosure, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 0,277V 60Hz,Open Type Without Enclosure, with E1 Plus Solid-State Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 0,277V 60Hz,Open Type Without Enclosure, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 0,380V 50Hz,Open Type Without Enclosure, with E1 Plus Solid-State Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 0,380V 50Hz,Open Type Without Enclosure, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 0,440-460V 50Hz,Type 3R/4/12, Rainproof, Dusttight Industrial Use Enclosure, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 0,460-480V 60Hz,Open Type Without Enclosure, with E1 Plus Solid-State Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 0,460-480V 60Hz,Open Type Without Enclosure, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 0,460-480V 60Hz,Type 3R, 7 & 9 Unilock Enclosures, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 0,575-600V 60Hz,Open Type Without Enclosure, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 0,575-600V 60Hz,Type 3R, 7 & 9 Unilock Enclosures
NEMA Full Voltage Non-Reversing Starter,SIZE 1,115-120V 60Hz,Type 1 General Purpose , with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 1,115-120V 60Hz,Type 1 General Purpose
NEMA Full Voltage Non-Reversing Starter,SIZE 1,230-240V 60Hz,Type 1 General Purpose , with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 1,230-240V 60Hz,Type 1 General Purpose
NEMA Full Voltage Non-Reversing Starter,SIZE 1,460-480V 60Hz Supply 24V 60Hz Control,Type 1 General Purpose , with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 1,460-480V 60Hz,Type 1 General Purpose , with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 1,460-480V 60Hz,Type 1 General Purpose
NEMA Full Voltage Non-Reversing Starter,SIZE 1,575-600V 60Hz,Type 1 General Purpose , with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 1,575-600V 60Hz,Type 1 General Purpose

<< Prev Next >>