Allen-Bradley / Rockwell Automation Datasheets for Motor Starters and Contactors

Motor starters and contactors are motor-starting devices. They combine a contactor with overload protection and are designed for starting AC or DC motors.
Motor Starters and Contactors: Learn more

Page: 1 10 20 30 40 41 42 43 44 45 46 47 48 49 50 51 52 60 66
Product Name Notes
Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 2,115-120V 60Hz,Type 3R/4/12, Rainproof, Dusttight Industrial Use Enclosure, with Eutectic Alloy Overload Relay
Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 2,115-120V 60Hz,Type 3R/4/12, Rainproof, Dusttight Industrial Use Enclosure
Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 2,115-120V 60Hz,Type 4/4X Watertight, Corrosion-Resistant Enclosure, Stainless Steel, with Eutectic Alloy Overload Relay
Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 2,115-120V 60Hz,Type 4/4X Watertight, Corrosion-Resistant Enclosure, Stainless Steel
Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 2,200-208V 60Hz,Type 3R/4/12, Rainproof, Dusttight Industrial Use Enclosure, with Eutectic Alloy Overload Relay
Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 2,200-208V 60Hz,Type 3R/4/12, Rainproof, Dusttight Industrial Use Enclosure
Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 2,200-208V 60Hz,Type 4/4X Watertight, Corrosion-Resistant Enclosure, Stainless Steel, with Eutectic Alloy Overload Relay
Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 2,200-208V 60Hz,Type 4/4X Watertight, Corrosion-Resistant Enclosure, Stainless Steel
Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 2,230-240V 60Hz,Type 3R/4/12, Rainproof, Dusttight Industrial Use Enclosure, Provision for Mounting an Overload Relay (field installation)
Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 2,230-240V 60Hz,Type 3R/4/12, Rainproof, Dusttight Industrial Use Enclosure, with Eutectic Alloy Overload Relay
Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 2,230-240V 60Hz,Type 3R/4/12, Rainproof, Dusttight Industrial Use Enclosure
Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 2,460-480V 60Hz,Type 3R/4/12, Rainproof, Dusttight Industrial Use Enclosure, Provision for Mounting an Overload Relay (field installation)
Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 2,460-480V 60Hz,Type 3R/4/12, Rainproof, Dusttight Industrial Use Enclosure, with Eutectic Alloy Overload Relay
Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 2,460-480V 60Hz,Type 3R/4/12, Rainproof, Dusttight Industrial Use Enclosure
Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 2,460-480V 60Hz,Type 4/4X Watertight, Corrosion-Resistant Enclosure, Stainless Steel, Provision for Mounting an Overload Relay (field installation)
Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 2,460-480V 60Hz,Type 4/4X Watertight, Corrosion-Resistant Enclosure, Stainless Steel
Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 2,575-600V 60Hz,Type 3R/4/12, Rainproof, Dusttight Industrial Use Enclosure, with Eutectic Alloy Overload Relay
Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 2,575-600V 60Hz,Type 3R/4/12, Rainproof, Dusttight Industrial Use Enclosure
Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 2,575-600V 60Hz,Type 4/4X Watertight, Corrosion-Resistant Enclosure, Stainless Steel, with Eutectic Alloy Overload Relay
Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 3,115-120V 60Hz,Type 1 General Purpose , Provision for Mounting an Overload Relay (field installation)
Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 3,115-120V 60Hz,Type 1 General Purpose , with Eutectic Alloy Overload Relay
Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 3,115-120V 60Hz,Type 1 General Purpose
Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 3,115-120V 60Hz,Type 3R/4/12, Rainproof, Dusttight Industrial Use Enclosure, Provision for Mounting an Overload Relay (field installation)
Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 3,115-120V 60Hz,Type 3R/4/12, Rainproof, Dusttight Industrial Use Enclosure, with Eutectic Alloy Overload Relay
Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 3,115-120V 60Hz,Type 3R/4/12, Rainproof, Dusttight Industrial Use Enclosure
Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 3,115-120V 60Hz,Type 4/4X Watertight, Corrosion-Resistant Enclosure, Stainless Steel, with Eutectic Alloy Overload Relay
Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 3,200-208V 60Hz,Type 1 General Purpose , with Eutectic Alloy Overload Relay
Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 3,200-208V 60Hz,Type 1 General Purpose
Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 3,230-240V 60Hz,Type 1 General Purpose , with Eutectic Alloy Overload Relay
Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 3,230-240V 60Hz,Type 1 General Purpose
Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 3,460-480V 60Hz,Type 1 General Purpose , with Eutectic Alloy Overload Relay
Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 3,460-480V 60Hz,Type 1 General Purpose
Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 3,460-480V 60Hz,Type 3R/4/12, Rainproof, Dusttight Industrial Use Enclosure, with Eutectic Alloy Overload Relay
Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 3,460-480V 60Hz,Type 4/4X Watertight, Corrosion-Resistant Enclosure, Stainless Steel, with Eutectic Alloy Overload Relay
Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 4,115-120V 60Hz,Type 1 General Purpose , Provision for Mounting an Overload Relay (field installation)
Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 4,115-120V 60Hz,Type 1 General Purpose , with Eutectic Alloy Overload Relay
Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 4,115-120V 60Hz,Type 1 General Purpose
Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 4,115-120V 60Hz,Type 3R/4/12, Rainproof, Dusttight Industrial Use Enclosure, with Eutectic Alloy Overload Relay
Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 4,115-120V 60Hz,Type 3R/4/12, Rainproof, Dusttight Industrial Use Enclosure
Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 4,115-120V 60Hz,Type 4/4X Watertight, Corrosion-Resistant Enclosure, Stainless Steel, with Eutectic Alloy Overload Relay
Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 4,230-240V 60Hz,Type 1 General Purpose , with Eutectic Alloy Overload Relay
Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 4,230-240V 60Hz,Type 3R/4/12, Rainproof, Dusttight Industrial Use Enclosure, with Eutectic Alloy Overload Relay
Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 4,460-480V 60Hz,Type 1 General Purpose , with Eutectic Alloy Overload Relay
Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 4,460-480V 60Hz,Type 1 General Purpose
Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 5,115-120V 60Hz,Type 1 General Purpose , with Eutectic Alloy Overload Relay
Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 5,115-120V 60Hz,Type 3R/4/12, Rainproof, Dusttight Industrial Use Enclosure, with Eutectic Alloy Overload Relay
Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 5,200-208V 60Hz,Type 1 General Purpose , with Eutectic Alloy Overload Relay
Available from RCC, NEMA Full Voltage Non-Reversing Starter,SIZE 5,460-480V 60Hz,Type 1 General Purpose , with Eutectic Alloy Overload Relay
NEMA Combination Starter, Disconnect Type, NEMA 0, 240 Volts (A), Type 1 - Enclosure Code A""
NEMA Full Voltage Non-Reversing Starter,SIZE 00,115-120V 60Hz,Open Type Without Enclosure, with E1 Plus Solid-State Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 00,115-120V 60Hz,Open Type Without Enclosure, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 00,115-120V 60Hz,Type 1 General Purpose , Provision for Mounting an Overload Relay (field installation)
NEMA Full Voltage Non-Reversing Starter,SIZE 00,115-120V 60Hz,Type 1 General Purpose , with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 00,115-120V 60Hz,Type 1 General Purpose
NEMA Full Voltage Non-Reversing Starter,SIZE 00,200-208V 60Hz,Open Type Without Enclosure, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 00,200-208V 60Hz,Type 1 General Purpose , with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 00,200-208V 60Hz,Type 1 General Purpose
NEMA Full Voltage Non-Reversing Starter,SIZE 00,230-240V 60Hz,Open Type Without Enclosure, with E1 Plus Solid-State Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 00,230-240V 60Hz,Open Type Without Enclosure, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 00,230-240V 60Hz,Type 1 General Purpose , with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 00,230-240V 60Hz,Type 1 General Purpose
NEMA Full Voltage Non-Reversing Starter,SIZE 00,24V 60Hz,Open Type Without Enclosure, with E1 Plus Solid-State Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 00,24V 60Hz,Open Type Without Enclosure, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 00,24V 60Hz,Type 1 General Purpose , with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 00,24V 60Hz,Type 1 General Purpose
NEMA Full Voltage Non-Reversing Starter,SIZE 00,277V 60Hz,Open Type Without Enclosure, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 00,380V 50Hz,Open Type Without Enclosure, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 00,460-480V 60Hz,Open Type Without Enclosure, with E1 Plus Solid-State Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 00,460-480V 60Hz,Open Type Without Enclosure, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 00,460-480V 60Hz,Type 1 General Purpose , with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 00,460-480V 60Hz,Type 1 General Purpose
NEMA Full Voltage Non-Reversing Starter,SIZE 00,575-600V 60Hz,Open Type Without Enclosure, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 00,575-600V 60Hz,Type 1 General Purpose , with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 00,Common Control 115-120V 60Hz,Open Type Without Enclosure, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 2,115-120V 60Hz,Open Type Without Enclosure, with E1 Plus Solid-State Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 2,115-120V 60Hz,Open Type Without Enclosure, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 2,115-120V 60Hz,Type 3R, 7 & 9 Bolted Enclosures, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 2,115-120V 60Hz,Type 3R, 7 & 9 Unilock Enclosures, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 2,115-120V 60Hz,Type 3R, 7 & 9 Unilock Enclosures
NEMA Full Voltage Non-Reversing Starter,SIZE 2,115-120V 60Hz,Type 3R/4/12, Rainproof, Dusttight Industrial Use Enclosure, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 2,115-120V 60Hz,Type 3R/4/12, Rainproof, Dusttight Industrial Use Enclosure
NEMA Full Voltage Non-Reversing Starter,SIZE 2,115-120V 60Hz,Type 4/4X Watertight, Corrosion-Resistant Enclosure, Stainless Steel, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 2,200-208V 60Hz,Open Type Without Enclosure, with E1 Plus Solid-State Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 2,200-208V 60Hz,Open Type Without Enclosure, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 2,200-208V 60Hz,Type 3R, 7 & 9 Bolted Enclosures, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 2,200-208V 60Hz,Type 3R, 7 & 9 Unilock Enclosures, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 2,200-208V 60Hz,Type 3R/4/12, Rainproof, Dusttight Industrial Use Enclosure, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 2,200-208V 60Hz,Type 4/4X Watertight, Corrosion-Resistant Enclosure, Stainless Steel, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 2,220-230V 50Hz,Type 3R/4/12, Rainproof, Dusttight Industrial Use Enclosure, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 2,230-240V 60Hz,Open Type Without Enclosure, with E1 Plus Solid-State Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 2,230-240V 60Hz,Open Type Without Enclosure, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 2,230-240V 60Hz,Type 3R, 7 & 9 Unilock Enclosures, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 2,230-240V 60Hz,Type 3R/4/12, Rainproof, Dusttight Industrial Use Enclosure, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 2,230-240V 60Hz,Type 3R/4/12, Rainproof, Dusttight Industrial Use Enclosure
NEMA Full Voltage Non-Reversing Starter,SIZE 2,240V 50Hz,Type 3R/4/12, Rainproof, Dusttight Industrial Use Enclosure, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 2,24V 60Hz,Open Type Without Enclosure, with E1 Plus Solid-State Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 2,24V 60Hz,Open Type Without Enclosure, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 2,24V 60Hz,Type 3R/4/12, Rainproof, Dusttight Industrial Use Enclosure, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 2,24V 60Hz,Type 4/4X Watertight, Corrosion-Resistant Enclosure, Stainless Steel, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 2,380V 50Hz,Open Type Without Enclosure, with E1 Plus Solid-State Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 2,380V 50Hz,Open Type Without Enclosure, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 2,380V 50Hz,Type 3R, 7 & 9 Bolted Enclosures
NEMA Full Voltage Non-Reversing Starter,SIZE 2,380V 50Hz,Type 4/4X Watertight, Corrosion-Resistant Enclosure, Stainless Steel
NEMA Full Voltage Non-Reversing Starter,SIZE 2,440-460V 50Hz,Type 3R/4/12, Rainproof, Dusttight Industrial Use Enclosure, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 2,460-480V 60Hz,Open Type Without Enclosure, with E1 Plus Solid-State Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 2,460-480V 60Hz,Open Type Without Enclosure, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 2,460-480V 60Hz,Type 3R, 7 & 9 Bolted Enclosures, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 2,460-480V 60Hz,Type 3R, 7 & 9 Unilock Enclosures, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 2,460-480V 60Hz,Type 3R/4/12, Rainproof, Dusttight Industrial Use Enclosure, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 2,460-480V 60Hz,Type 3R/4/12, Rainproof, Dusttight Industrial Use Enclosure
NEMA Full Voltage Non-Reversing Starter,SIZE 2,460-480V 60Hz,Type 4/4X Watertight, Corrosion-Resistant Enclosure, Stainless Steel
NEMA Full Voltage Non-Reversing Starter,SIZE 2,575-600V 60Hz,Open Type Without Enclosure, with E1 Plus Solid-State Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 2,575-600V 60Hz,Open Type Without Enclosure, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 2,575-600V 60Hz,Type 3R/4/12, Rainproof, Dusttight Industrial Use Enclosure, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 2,575-600V 60Hz,Type 4/4X Watertight, Corrosion-Resistant Enclosure, Stainless Steel, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 3,115-120V 60Hz,Open Type Without Enclosure, with E1 Plus Solid-State Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 3,115-120V 60Hz,Open Type Without Enclosure, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 3,115-120V 60Hz,Type 3R, 7 & 9 Bolted Enclosures, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 3,115-120V 60Hz,Type 3R, 7 & 9 Unilock Enclosures, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 3,200-208V 60Hz,Open Type Without Enclosure, with E1 Plus Solid-State Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 3,200-208V 60Hz,Open Type Without Enclosure, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 3,200-208V 60Hz,Type 3R, 7 & 9 Unilock Enclosures, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 3,230-240V 60Hz,Open Type Without Enclosure, with E1 Plus Solid-State Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 3,230-240V 60Hz,Open Type Without Enclosure, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 3,230-240V 60Hz,Type 3R, 7 & 9 Unilock Enclosures, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 3,24V 60Hz,Open Type Without Enclosure, with E1 Plus Solid-State Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 3,24V 60Hz,Open Type Without Enclosure, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 3,380V 50Hz,Open Type Without Enclosure, with E1 Plus Solid-State Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 3,380V 50Hz,Open Type Without Enclosure, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 3,440-460V 50Hz,Type 3R, 7 & 9 Unilock Enclosures, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 3,460-480V 60Hz,Open Type Without Enclosure, with E1 Plus Solid-State Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 3,460-480V 60Hz,Open Type Without Enclosure, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 3,460-480V 60Hz,Type 1 General Purpose , with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 3,460-480V 60Hz,Type 3R, 7 & 9 Bolted Enclosures
NEMA Full Voltage Non-Reversing Starter,SIZE 3,460-480V 60Hz,Type 3R, 7 & 9 Unilock Enclosures, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 3,575-600V 60Hz,Open Type Without Enclosure, with E1 Plus Solid-State Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 3,575-600V 60Hz,Open Type Without Enclosure, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 4,115-120V 60Hz,Open Type Without Enclosure, with E1 Plus Solid-State Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 4,115-120V 60Hz,Open Type Without Enclosure, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 4,115-120V 60Hz,Type 3R, 7 & 9 Bolted Enclosures, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 4,115-120V 60Hz,Type 3R, 7 & 9 Unilock Enclosures, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 4,200-208V 60Hz,Open Type Without Enclosure, with E1 Plus Solid-State Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 4,200-208V 60Hz,Open Type Without Enclosure, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 4,220-230V 50Hz,Type 3R, 7 & 9 Unilock Enclosures, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 4,230-240V 60Hz,Open Type Without Enclosure, with E1 Plus Solid-State Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 4,230-240V 60Hz,Open Type Without Enclosure, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 4,230-240V 60Hz,Type 3R, 7 & 9 Unilock Enclosures, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 4,24V 60Hz,Open Type Without Enclosure, with E1 Plus Solid-State Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 4,24V 60Hz,Open Type Without Enclosure, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 4,277V 60Hz,Open Type Without Enclosure, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 4,460-480V 60Hz,Open Type Without Enclosure, with E1 Plus Solid-State Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 4,460-480V 60Hz,Open Type Without Enclosure, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 4,460-480V 60Hz,Type 3R, 7 & 9 Unilock Enclosures, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 4,575-600V 60Hz,Open Type Without Enclosure, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 5,115-120V 60Hz,Open Type Without Enclosure, with E1 Plus Solid-State Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 5,115-120V 60Hz,Open Type Without Enclosure, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 5,230-240V 60Hz,Open Type Without Enclosure, with E1 Plus Solid-State Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 5,230-240V 60Hz,Open Type Without Enclosure, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 5,380V 50Hz,Open Type Without Enclosure, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 5,415V 50Hz,Open Type Without Enclosure, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 5,460-480V 60Hz,Open Type Without Enclosure, with E1 Plus Solid-State Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 5,460-480V 60Hz,Open Type Without Enclosure, with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 6,200-208V 60Hz,Type 1 General Purpose , with Eutectic Alloy Overload Relay
NEMA Full Voltage Non-Reversing Starter,SIZE 6,460-480V 60Hz,Type 1 General Purpose , with Eutectic Alloy Overload Relay

<< Prev Next >>