The Allen-Bradley 509-COD-9 is a NEMA Full Voltage Non-Reversing Starter designed for industrial applications. It is classified as a Size 2 starter and operates at a voltage range of 115-120V with a frequency of 60Hz. This model is an open type without an enclosure and features an eutectic alloy overload relay for protection against overload conditions. The starter is suitable for controlling motors and provides reliable performance in various environments. Its specifications align with NEMA standards, ensuring compatibility and safety in industrial settings.
NEMA Full Voltage Non-Reversing Starter,SIZE 2,115-120V 60Hz,Open Type Without Enclosure, with Eutectic Alloy Overload Relay
| Allen-Bradley / Rockwell Automation | |
|---|---|
| Product Category | Motor Starters and Contactors |
| Product Number | 509-COD-9 |
| Product Name | NEMA Non-Reversing Starter |
| Standard Rating | NEMA |