ASCO High Flow FRL 50 Series F50B

Description
High Flow High Pressure T Handle Adjustment Regulator Pilot Regulators to 2-1/2 NPT Rugged Design Metal Bowls with Sight Glass 1/4 to 1-1/2 NPT Size Range Assemblies Available
Description
High Flow High Pressure T Handle Adjustment Regulator Pilot Regulators to 2-1/2 NPT Rugged Design Metal Bowls with Sight Glass 1/4 to 1-1/2 NPT Size Range Assemblies Available

Suppliers

Company
Product
Description
Supplier Links
High Flow FRL 50 Series - F50B - ASCO
Florham Park, NJ, USA
High Flow FRL 50 Series
F50B
High Flow FRL 50 Series F50B
High Flow High Pressure T Handle Adjustment Regulator Pilot Regulators to 2-1/2 NPT Rugged Design Metal Bowls with Sight Glass 1/4 to 1-1/2 NPT Size Range Assemblies Available
  • High Flow
  • High Pressure
  • T Handle Adjustment Regulator
  • Pilot Regulators to 2-1/2 NPT
  • Rugged Design
  • Metal Bowls with Sight Glass
  • 1/4 to 1-1/2 NPT Size Range
  • Assemblies Available
Supplier's Site

Technical Specifications

  ASCO
Product Category Compressed Air Filters
Product Number F50B
Product Name High Flow FRL 50 Series
Filter Type General Purpose
Connection 1/4" NPT (optional feature); 3/8" NPT (optional feature); 1/2" NPT (optional feature); 3/4" NPT (optional feature); 1" NPT (optional feature); 1 1/2" NPT (optional feature); 1 1/4 NPT
Filter Size 5 microns (5 micrometers)
Maximum Volume 275.0 SCFM (467 m³/hr)
Maximum Pressure 250 psi (176 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Parker Finite - HN Series Filter Vessel - HN8L-6CUG - Rogers Machinery Company, Inc.
Specs
Filter Type Coalescing
Connection 2" NPT; 2"
Filter Size 0.0100 microns (0.0100 micrometers)
View Details
Micro filter - LFMA-3/8-D-MIDI-A - Festo Corporation
Specs
Filter Type General Purpose
Connection 3/8" NPT; G3/8
Maximum Volume 31.1 SCFM (52.82 m³/hr)
View Details
10-32 or M5 Male Thread to Female Thread, Sintered Filter - CF - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection #10-32; MetricThread
Filter Size 5 to 40 microns (5 to 40 micrometers)
View Details
 - 5362088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Type General Purpose
Connection British Standard Pipe Thread; G 1/2
Filter Size 0.0100 microns (0.0100 micrometers)
View Details