ASCO Stainless Steel FRL 70 Series F70D

Description
2 Series Available High Flow and Miniature 316 Stainless Steel Construction All Viton Seals 5 Micron Particulate 4 Grades Coalescing Exceeds NACE Specifications High Flow in a Compact Size
Description
2 Series Available High Flow and Miniature 316 Stainless Steel Construction All Viton Seals 5 Micron Particulate 4 Grades Coalescing Exceeds NACE Specifications High Flow in a Compact Size

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel FRL 70 Series - F70D - ASCO
Florham Park, NJ, USA
Stainless Steel FRL 70 Series
F70D
Stainless Steel FRL 70 Series F70D
2 Series Available High Flow and Miniature 316 Stainless Steel Construction All Viton Seals 5 Micron Particulate 4 Grades Coalescing Exceeds NACE Specifications High Flow in a Compact Size
  • 2 Series Available High Flow and Miniature
  • 316 Stainless Steel Construction
  • All Viton Seals
  • 5 Micron Particulate
  • 4 Grades Coalescing
  • Exceeds NACE Specifications
  • High Flow in a Compact Size
Supplier's Site

Technical Specifications

  ASCO
Product Category Compressed Air Filters
Product Number F70D
Product Name Stainless Steel FRL 70 Series
Filter Type Coalescing
Connection 1/2" NPT
Filter Size 0.3000 microns (0.3000 micrometers)
Maximum Volume 27.0 SCFM (45.89 m³/hr)
Maximum Pressure 300 psi (211 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Oil Removal Filters -  - EXAIR
Specs
Filter Type General Purpose
Connection 1/4" NPT; 3/8" NPT; 3/4" NPT; 1 1/2" NPT
View Details
10-32 or M5 Male Thread to 10-32 or M5 Female Thread, Mesh Screen Filter - CFS - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection #10-32; MetricThread
Filter Size 10 to 43 microns (10 to 43 micrometers)
View Details
Oil Mist Eliminator - OME Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Filter Type Coalescing
Features Gauge
Maximum Volume 125.0 to 8000.0 SCFM (212 to 13598 m³/hr)
View Details
Active carbon filter - LFX-1/2-D-MIDI - Festo Corporation
Specs
Filter Type General Purpose; Adsorbent
Connection 1/2" NPT; Sub-base G1/2
Maximum Volume 31.8 SCFM (54.02 m³/hr)
View Details