ASCO Delta 901 Series™ Premium Vapor Adsorbing Grade Filter F901F

Description
Inner core - Prevents element from collapsing in backflow conditions Optional internal pleated prefilter - 3.0 micron media protects the fine borosilicate fibers from large particles, extending the life of the coalescing media Inner media wrap - Allows crossflow of gas which initiates the coalescing process Media - Three coalescing media choices for best performance. Proprietary glass fiber blend combines low differential pressures and high efficiencies with maximum holding capacity (3 micron particulate and adsorbing grade also available) Outer media wrap - Allows crossflow of gas and improves performance Metal retainers - Supports the media both inside and outside during pressure spikes or high differential pressures Drain layer - Large pore fibers allow the large coalesced liquids to drain to the bottom of the bowl End caps - Aluminum end caps provide sturdiness and durability. The design of the bottom caps make inserting a new filter element easy.
Description
Inner core - Prevents element from collapsing in backflow conditions Optional internal pleated prefilter - 3.0 micron media protects the fine borosilicate fibers from large particles, extending the life of the coalescing media Inner media wrap - Allows crossflow of gas which initiates the coalescing process Media - Three coalescing media choices for best performance. Proprietary glass fiber blend combines low differential pressures and high efficiencies with maximum holding capacity (3 micron particulate and adsorbing grade also available) Outer media wrap - Allows crossflow of gas and improves performance Metal retainers - Supports the media both inside and outside during pressure spikes or high differential pressures Drain layer - Large pore fibers allow the large coalesced liquids to drain to the bottom of the bowl End caps - Aluminum end caps provide sturdiness and durability. The design of the bottom caps make inserting a new filter element easy.

Suppliers

Company
Product
Description
Supplier Links
Delta 901 Series™ Premium Vapor Adsorbing Grade Filter - F901F - ASCO
Florham Park, NJ, USA
Delta 901 Series™ Premium Vapor Adsorbing Grade Filter
F901F
Delta 901 Series™ Premium Vapor Adsorbing Grade Filter F901F
Inner core - Prevents element from collapsing in backflow conditions Optional internal pleated prefilter - 3.0 micron media protects the fine borosilicate fibers from large particles, extending the life of the coalescing media Inner media wrap - Allows crossflow of gas which initiates the coalescing process Media - Three coalescing media choices for best performance. Proprietary glass fiber blend combines low differential pressures and high efficiencies with maximum holding capacity (3 micron particulate and adsorbing grade also available) Outer media wrap - Allows crossflow of gas and improves performance Metal retainers - Supports the media both inside and outside during pressure spikes or high differential pressures Drain layer - Large pore fibers allow the large coalesced liquids to drain to the bottom of the bowl End caps - Aluminum end caps provide sturdiness and durability. The design of the bottom caps make inserting a new filter element easy.
  • Inner core - Prevents element from collapsing in backflow conditions
  • Optional internal pleated prefilter - 3.0 micron media protects the fine borosilicate fibers from large particles, extending the life of the coalescing media
  • Inner media wrap - Allows crossflow of gas which initiates the coalescing process
  • Media - Three coalescing media choices for best performance. Proprietary glass fiber blend combines low differential pressures and high efficiencies with maximum holding capacity (3 micron particulate and adsorbing grade also available)
  • Outer media wrap - Allows crossflow of gas and improves performance
  • Metal retainers - Supports the media both inside and outside during pressure spikes or high differential pressures
  • Drain layer - Large pore fibers allow the large coalesced liquids to drain to the bottom of the bowl
  • End caps - Aluminum end caps provide sturdiness and durability. The design of the bottom caps make inserting a new filter element easy.
Supplier's Site

Technical Specifications

  ASCO
Product Category Compressed Air Filters
Product Number F901F
Product Name Delta 901 Series™ Premium Vapor Adsorbing Grade Filter
Filter Type Coalescing
Connection 1/4" NPT (optional feature); 3/8" NPT (optional feature); 1/2" NPT (optional feature); 3/4" NPT (optional feature); 1" NPT (optional feature); 1 1/2" NPT (optional feature); 2" NPT (optional feature); 2 1/2 and 3 inch NPT
Maximum Volume 1125.0 SCFM (1912 m³/hr)
Maximum Pressure 250 psi (176 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Fine Screen Breathers - 10-32 UNF Connections - QSB-2-SS - O'Keefe Controls Co.
Specs
Connection Other NPT
Filter Size 15 microns (15 micrometers)
Maximum Pressure 100 psi (70.38 m H2O)
View Details
Fine filter - LFMB-1/8-D-MINI-NPT - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/8" NPT; 1/8 NPT
Maximum Volume 17.7 SCFM (30.01 m³/hr)
View Details
M5 Thread to Barb, Integrated Filter - FM5H - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection MetricThread
Filter Size 5 to 40 microns (5 to 40 micrometers)
View Details
Manual Drain Filter Separators -  - EXAIR
Specs
Filter Type General Purpose
Connection 1/4" NPT
Maximum Volume 27.0 SCFM (45.89 m³/hr)
View Details