ASCO Modular FlexiBlok® FRL Series F14B

Description
The Numatics 14, 22, 32, and 42 Series FlexiBlok¨ line is a series of high performance air preparation products. Introduced in 1997, the FlexiBlok¨ line is made from sturdy but light weight aluminum; perfect for applications such as robotic arms which cannot afford extra weight and less expensive to ship than zinc. The block head design with integrated mounting holes eliminates costly mounting plates and adapters, making the product easier to use and install. Private labeling is easy thanks to the special templates which snap securely in the front and back of the heads. These templates can be customized with names and/or logos; perfect for OEM applications.
Description
The Numatics 14, 22, 32, and 42 Series FlexiBlok¨ line is a series of high performance air preparation products. Introduced in 1997, the FlexiBlok¨ line is made from sturdy but light weight aluminum; perfect for applications such as robotic arms which cannot afford extra weight and less expensive to ship than zinc. The block head design with integrated mounting holes eliminates costly mounting plates and adapters, making the product easier to use and install. Private labeling is easy thanks to the special templates which snap securely in the front and back of the heads. These templates can be customized with names and/or logos; perfect for OEM applications.

Suppliers

Company
Product
Description
Supplier Links
Modular FlexiBlok® FRL Series - F14B - ASCO
Florham Park, NJ, USA
Modular FlexiBlok® FRL Series
F14B
Modular FlexiBlok® FRL Series F14B
The Numatics 14, 22, 32, and 42 Series FlexiBlok¨ line is a series of high performance air preparation products. Introduced in 1997, the FlexiBlok¨ line is made from sturdy but light weight aluminum; perfect for applications such as robotic arms which cannot afford extra weight and less expensive to ship than zinc. The block head design with integrated mounting holes eliminates costly mounting plates and adapters, making the product easier to use and install. Private labeling is easy thanks to the special templates which snap securely in the front and back of the heads. These templates can be customized with names and/or logos; perfect for OEM applications.

The Numatics 14, 22, 32, and 42 Series FlexiBlok¨ line is a series of high performance air preparation products. Introduced in 1997, the FlexiBlok¨ line is made from sturdy but light weight aluminum; perfect for applications such as robotic arms which cannot afford extra weight and less expensive to ship than zinc. The block head design with integrated mounting holes eliminates costly mounting plates and adapters, making the product easier to use and install. Private labeling is easy thanks to the special templates which snap securely in the front and back of the heads. These templates can be customized with names and/or logos; perfect for OEM applications.

Supplier's Site

Technical Specifications

  ASCO
Product Category Compressed Air Filters
Product Number F14B
Product Name Modular FlexiBlok® FRL Series
Filter Type General Purpose
Connection 1/8" NPT (optional feature); 1/4" NPT (optional feature)
Filter Size 5 microns (5 micrometers)
Maximum Volume 40.0 SCFM (67.99 m³/hr)
Maximum Pressure 250 psi (176 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Parker Finite - F Series Filter Vessel - FT4-1201-3PU - Rogers Machinery Company, Inc.
Specs
Connection 4"
Filter Size 3 microns (3 micrometers)
Maximum Volume 3320.0 SCFM (5643 m³/hr)
View Details
Fine filter cartridge - MS6-LFM-B-HF - Festo Corporation
Specs
Filter Type General Purpose
Filter Size 6 microns (6 micrometers)
View Details
Oil Removal Filters -  - EXAIR
Specs
Filter Type General Purpose
Connection 1/4" NPT; 3/8" NPT; 3/4" NPT; 1 1/2" NPT
View Details
Activated Carbon Tower - KAT Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Filter Type Adsorbent
Maximum Volume 60.0 to 5500.0 SCFM (102 to 9348 m³/hr)
View Details