ASCO Modular FlexiBlok® FRL Series F22B

Description
The Numatics 14, 22, 32, and 42 Series FlexiBlok¨ line is a series of high performance air preparation products. Introduced in 1997, the FlexiBlok¨ line is made from sturdy but light weight aluminum; perfect for applications such as robotic arms which cannot afford extra weight and less expensive to ship than zinc. The block head design with integrated mounting holes eliminates costly mounting plates and adapters, making the product easier to use and install. Private labeling is easy thanks to the special templates which snap securely in the front and back of the heads. These templates can be customized with names and/or logos; perfect for OEM applications.
Description
The Numatics 14, 22, 32, and 42 Series FlexiBlok¨ line is a series of high performance air preparation products. Introduced in 1997, the FlexiBlok¨ line is made from sturdy but light weight aluminum; perfect for applications such as robotic arms which cannot afford extra weight and less expensive to ship than zinc. The block head design with integrated mounting holes eliminates costly mounting plates and adapters, making the product easier to use and install. Private labeling is easy thanks to the special templates which snap securely in the front and back of the heads. These templates can be customized with names and/or logos; perfect for OEM applications.

Suppliers

Company
Product
Description
Supplier Links
Modular FlexiBlok® FRL Series - F22B - ASCO
Florham Park, NJ, USA
Modular FlexiBlok® FRL Series
F22B
Modular FlexiBlok® FRL Series F22B
The Numatics 14, 22, 32, and 42 Series FlexiBlok¨ line is a series of high performance air preparation products. Introduced in 1997, the FlexiBlok¨ line is made from sturdy but light weight aluminum; perfect for applications such as robotic arms which cannot afford extra weight and less expensive to ship than zinc. The block head design with integrated mounting holes eliminates costly mounting plates and adapters, making the product easier to use and install. Private labeling is easy thanks to the special templates which snap securely in the front and back of the heads. These templates can be customized with names and/or logos; perfect for OEM applications.

The Numatics 14, 22, 32, and 42 Series FlexiBlok¨ line is a series of high performance air preparation products. Introduced in 1997, the FlexiBlok¨ line is made from sturdy but light weight aluminum; perfect for applications such as robotic arms which cannot afford extra weight and less expensive to ship than zinc. The block head design with integrated mounting holes eliminates costly mounting plates and adapters, making the product easier to use and install. Private labeling is easy thanks to the special templates which snap securely in the front and back of the heads. These templates can be customized with names and/or logos; perfect for OEM applications.

Supplier's Site

Technical Specifications

  ASCO
Product Category Compressed Air Filters
Product Number F22B
Product Name Modular FlexiBlok® FRL Series
Filter Type General Purpose
Connection 1/4" NPT (optional feature); 3/8" NPT (optional feature); 1/2" NPT (optional feature)
Filter Size 5 microns (5 micrometers)
Maximum Volume 70.0 SCFM (119 m³/hr)
Maximum Pressure 250 psi (176 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Parker Finite - F Series Filter Vessel - FT6-1201-6QU - Rogers Machinery Company, Inc.
Specs
Filter Type Coalescing
Connection 6"
Filter Size 0.0100 microns (0.0100 micrometers)
View Details
Compressed air filter - MS6N-LF-1/2-CRM - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/2" NPT; NPT1/2-14
Filter Size 6 microns (6 micrometers)
View Details
Automatic Drain Filter Separators -  - EXAIR
Specs
Filter Type General Purpose
Drain Automatic
Material Metal
View Details
Compressed Air Filter - KC / KB / KE / KD / KA - Kaeser Compressors, Inc.
Specs
Filter Type General Purpose; Coalescing
Connection 1/2" NPT; 3/4" NPT; 1" NPT; 1 1/2" NPT; 2" NPT; 3" NPT, 4" FLG, 6" FLG, 8" FLG, 10" FLG
Features Gauge
View Details