ASCO Miniature FRL Series F12

Description
Low Cost Lightweight Low Profile OEM Modification Available 1/8 or 1/4 NPT, G, or R Threads Diverter Block Available/li> Compact Size Black Anodized Aluminum Heads Can Be Installed as Modular or Individual Variety of Bowls and Drains Shut-Off Available
Description
Low Cost Lightweight Low Profile OEM Modification Available 1/8 or 1/4 NPT, G, or R Threads Diverter Block Available/li> Compact Size Black Anodized Aluminum Heads Can Be Installed as Modular or Individual Variety of Bowls and Drains Shut-Off Available

Suppliers

Company
Product
Description
Supplier Links
Miniature FRL Series - F12 - ASCO
Florham Park, NJ, USA
Miniature FRL Series
F12
Miniature FRL Series F12
Low Cost Lightweight Low Profile OEM Modification Available 1/8 or 1/4 NPT, G, or R Threads Diverter Block Available/li> Compact Size Black Anodized Aluminum Heads Can Be Installed as Modular or Individual Variety of Bowls and Drains Shut-Off Available
  • Low Cost
  • Lightweight
  • Low Profile
  • OEM Modification Available
  • 1/8 or 1/4 NPT, G, or R Threads
  • Diverter Block Available/li>
  • Compact Size
  • Black Anodized Aluminum Heads
  • Can Be Installed as Modular or Individual
  • Variety of Bowls and Drains
  • Shut-Off Available
Supplier's Site

Technical Specifications

  ASCO
Product Category Compressed Air Filters
Product Number F12
Product Name Miniature FRL Series
Filter Type Coalescing
Connection 1/8" NPT (optional feature); 1/4" NPT (optional feature)
Filter Size 0.3000 microns (0.3000 micrometers)
Maximum Volume 20.0 SCFM (33.99 m³/hr)
Maximum Pressure 200 psi (141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Parker Finite - HN Series Filter Vessel - HN3S-6CG - Rogers Machinery Company, Inc.
Specs
Filter Type Coalescing
Connection 3/4" NPT; 3/4"
Filter Size 0.0100 microns (0.0100 micrometers)
View Details
Compressed air filter - LF-3/4-D-5M-MAXI-A - Festo Corporation
Specs
Filter Type General Purpose
Connection 3/4" NPT; G3/4
Maximum Volume 127.1 SCFM (216 m³/hr)
View Details
Manual Drain Filter Separators -  - EXAIR
Specs
Filter Type General Purpose
Connection 1/4" NPT
Maximum Volume 27.0 SCFM (45.89 m³/hr)
View Details
Compressed Air Filter - KC / KB / KE / KD / KA - Kaeser Compressors, Inc.
Specs
Filter Type General Purpose; Coalescing
Connection 1/2" NPT; 3/4" NPT; 1" NPT; 1 1/2" NPT; 2" NPT; 3" NPT, 4" FLG, 6" FLG, 8" FLG, 10" FLG
Features Gauge
View Details