ASCO Stainless Steel FRL 70 Series F70B

Description
2 Series Available High Flow and Miniature 316 Stainless Steel Construction All Viton Seals 5 Micron Particulate 4 Grades Coalescing Exceeds NACE Specifications High Flow in a Compact Size
Description
2 Series Available High Flow and Miniature 316 Stainless Steel Construction All Viton Seals 5 Micron Particulate 4 Grades Coalescing Exceeds NACE Specifications High Flow in a Compact Size

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel FRL 70 Series - F70B - ASCO
Florham Park, NJ, USA
Stainless Steel FRL 70 Series
F70B
Stainless Steel FRL 70 Series F70B
2 Series Available High Flow and Miniature 316 Stainless Steel Construction All Viton Seals 5 Micron Particulate 4 Grades Coalescing Exceeds NACE Specifications High Flow in a Compact Size
  • 2 Series Available High Flow and Miniature
  • 316 Stainless Steel Construction
  • All Viton Seals
  • 5 Micron Particulate
  • 4 Grades Coalescing
  • Exceeds NACE Specifications
  • High Flow in a Compact Size
Supplier's Site

Technical Specifications

  ASCO
Product Category Compressed Air Filters
Product Number F70B
Product Name Stainless Steel FRL 70 Series
Filter Type General Purpose
Connection 1/2" NPT
Filter Size 5 microns (5 micrometers)
Maximum Volume 45.0 SCFM (76.49 m³/hr)
Maximum Pressure 300 psi (211 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Parker Finite - HN Series Filter Vessel - HN8S-6CUG - Rogers Machinery Company, Inc.
Specs
Filter Type Coalescing
Connection 2" NPT; 2"
Filter Size 0.0100 microns (0.0100 micrometers)
View Details
Fine filter - LFMB-D-MAXI - Festo Corporation
Specs
Filter Type General Purpose
Connection Sub-base
Maximum Pressure 15 to 232 psi (10.21 to 163 m H2O)
View Details
Oil Removal Filters -  - EXAIR
Specs
Filter Type General Purpose
Connection 1/4" NPT; 3/8" NPT; 3/4" NPT; 1 1/2" NPT
View Details
Compressed Air Filter - KC / KB / KE / KD / KA - Kaeser Compressors, Inc.
Specs
Filter Type General Purpose; Coalescing
Connection 1/2" NPT; 3/4" NPT; 1" NPT; 1 1/2" NPT; 2" NPT; 3" NPT, 4" FLG, 6" FLG, 8" FLG, 10" FLG
Features Gauge
View Details