ASCO Modular FlexiBlok® FRL Series F14

Description
The Numatics 14, 22, 32, and 42 Series FlexiBlok¨ line is a series of high performance air preparation products. Introduced in 1997, the FlexiBlok¨ line is made from sturdy but light weight aluminum; perfect for applications such as robotic arms which cannot afford extra weight and less expensive to ship than zinc. The block head design with integrated mounting holes eliminates costly mounting plates and adapters, making the product easier to use and install. Private labeling is easy thanks to the special templates which snap securely in the front and back of the heads. These templates can be customized with names and/or logos; perfect for OEM applications.
Description
The Numatics 14, 22, 32, and 42 Series FlexiBlok¨ line is a series of high performance air preparation products. Introduced in 1997, the FlexiBlok¨ line is made from sturdy but light weight aluminum; perfect for applications such as robotic arms which cannot afford extra weight and less expensive to ship than zinc. The block head design with integrated mounting holes eliminates costly mounting plates and adapters, making the product easier to use and install. Private labeling is easy thanks to the special templates which snap securely in the front and back of the heads. These templates can be customized with names and/or logos; perfect for OEM applications.

Suppliers

Company
Product
Description
Supplier Links
Modular FlexiBlok® FRL Series - F14 - ASCO
Florham Park, NJ, USA
Modular FlexiBlok® FRL Series
F14
Modular FlexiBlok® FRL Series F14
The Numatics 14, 22, 32, and 42 Series FlexiBlok¨ line is a series of high performance air preparation products. Introduced in 1997, the FlexiBlok¨ line is made from sturdy but light weight aluminum; perfect for applications such as robotic arms which cannot afford extra weight and less expensive to ship than zinc. The block head design with integrated mounting holes eliminates costly mounting plates and adapters, making the product easier to use and install. Private labeling is easy thanks to the special templates which snap securely in the front and back of the heads. These templates can be customized with names and/or logos; perfect for OEM applications.

The Numatics 14, 22, 32, and 42 Series FlexiBlok¨ line is a series of high performance air preparation products. Introduced in 1997, the FlexiBlok¨ line is made from sturdy but light weight aluminum; perfect for applications such as robotic arms which cannot afford extra weight and less expensive to ship than zinc. The block head design with integrated mounting holes eliminates costly mounting plates and adapters, making the product easier to use and install. Private labeling is easy thanks to the special templates which snap securely in the front and back of the heads. These templates can be customized with names and/or logos; perfect for OEM applications.

Supplier's Site

Technical Specifications

  ASCO
Product Category Compressed Air Filters
Product Number F14
Product Name Modular FlexiBlok® FRL Series
Filter Type Coalescing
Connection 1/8" NPT (optional feature); 1/4" NPT (optional feature)
Filter Size 0.3000 microns (0.3000 micrometers)
Maximum Volume 24.0 SCFM (40.79 m³/hr)
Maximum Pressure 250 psi (176 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Parker Finite - HN Series Filter Vessel - HN2S-3PUN - Rogers Machinery Company, Inc.
Specs
Connection 1/2" NPT; 1/2"
Filter Size 3 microns (3 micrometers)
Maximum Volume 42.0 SCFM (71.39 m³/hr)
View Details
Micro filter - LFMA-3/8-D-MINI-A - Festo Corporation
Specs
Filter Type General Purpose
Connection 3/8" NPT; G3/8
Maximum Volume 15.9 SCFM (27.01 m³/hr)
View Details
Oil Removal Filters -  - EXAIR
Specs
Filter Type General Purpose
Connection 1/4" NPT; 3/8" NPT; 3/4" NPT; 1 1/2" NPT
View Details
Oil Mist Eliminator - OME Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Filter Type Coalescing
Features Gauge
Maximum Volume 125.0 to 8000.0 SCFM (212 to 13598 m³/hr)
View Details