ASCO Delta 901 Series™ Premium 3.0 Micron Particulate Grade Filter F901G

Description
Inner core - Prevents element from collapsing in backflow conditions Optional internal pleated prefilter - 3.0 micron media protects the fine borosilicate fibers from large particles, extending the life of the coalescing media Inner media wrap - Allows crossflow of gas which initiates the coalescing process Media - Three coalescing media choices for best performance. Proprietary glass fiber blend combines low differential pressures and high efficiencies with maximum holding capacity (3 micron particulate and adsorbing grade also available) Outer media wrap - Allows crossflow of gas and improves performance Metal retainers - Supports the media both inside and outside during pressure spikes or high differential pressures Drain layer - Large pore fibers allow the large coalesced liquids to drain to the bottom of the bowl End caps - Aluminum end caps provide sturdiness and durability. The design of the bottom caps make inserting a new filter element easy.
Description
Inner core - Prevents element from collapsing in backflow conditions Optional internal pleated prefilter - 3.0 micron media protects the fine borosilicate fibers from large particles, extending the life of the coalescing media Inner media wrap - Allows crossflow of gas which initiates the coalescing process Media - Three coalescing media choices for best performance. Proprietary glass fiber blend combines low differential pressures and high efficiencies with maximum holding capacity (3 micron particulate and adsorbing grade also available) Outer media wrap - Allows crossflow of gas and improves performance Metal retainers - Supports the media both inside and outside during pressure spikes or high differential pressures Drain layer - Large pore fibers allow the large coalesced liquids to drain to the bottom of the bowl End caps - Aluminum end caps provide sturdiness and durability. The design of the bottom caps make inserting a new filter element easy.

Suppliers

Company
Product
Description
Supplier Links
Delta 901 Series™ Premium 3.0 Micron Particulate Grade Filter - F901G - ASCO
Florham Park, NJ, USA
Delta 901 Series™ Premium 3.0 Micron Particulate Grade Filter
F901G
Delta 901 Series™ Premium 3.0 Micron Particulate Grade Filter F901G
Inner core - Prevents element from collapsing in backflow conditions Optional internal pleated prefilter - 3.0 micron media protects the fine borosilicate fibers from large particles, extending the life of the coalescing media Inner media wrap - Allows crossflow of gas which initiates the coalescing process Media - Three coalescing media choices for best performance. Proprietary glass fiber blend combines low differential pressures and high efficiencies with maximum holding capacity (3 micron particulate and adsorbing grade also available) Outer media wrap - Allows crossflow of gas and improves performance Metal retainers - Supports the media both inside and outside during pressure spikes or high differential pressures Drain layer - Large pore fibers allow the large coalesced liquids to drain to the bottom of the bowl End caps - Aluminum end caps provide sturdiness and durability. The design of the bottom caps make inserting a new filter element easy.
  • Inner core - Prevents element from collapsing in backflow conditions
  • Optional internal pleated prefilter - 3.0 micron media protects the fine borosilicate fibers from large particles, extending the life of the coalescing media
  • Inner media wrap - Allows crossflow of gas which initiates the coalescing process
  • Media - Three coalescing media choices for best performance. Proprietary glass fiber blend combines low differential pressures and high efficiencies with maximum holding capacity (3 micron particulate and adsorbing grade also available)
  • Outer media wrap - Allows crossflow of gas and improves performance
  • Metal retainers - Supports the media both inside and outside during pressure spikes or high differential pressures
  • Drain layer - Large pore fibers allow the large coalesced liquids to drain to the bottom of the bowl
  • End caps - Aluminum end caps provide sturdiness and durability. The design of the bottom caps make inserting a new filter element easy.
Supplier's Site

Technical Specifications

  ASCO
Product Category Compressed Air Filters
Product Number F901G
Product Name Delta 901 Series™ Premium 3.0 Micron Particulate Grade Filter
Filter Type General Purpose
Connection 1/4" NPT (optional feature); 3/8" NPT (optional feature); 1/2" NPT (optional feature); 3/4" NPT (optional feature); 1" NPT (optional feature); 1 1/2" NPT (optional feature); 2" NPT (optional feature); 2 1/2 and 3 inch NPT
Filter Size 3 microns (3 micrometers)
Maximum Volume 1856.0 SCFM (3155 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1253542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Type General Purpose
Connection British Standard Pipe Thread; G 3/8
Filter Size 25 microns (25 micrometers)
View Details
Parker Finite - HN Series Filter Vessel - HN4L-6CG - Rogers Machinery Company, Inc.
Specs
Filter Type Coalescing
Connection 1" NPT; 1"
Filter Size 0.0100 microns (0.0100 micrometers)
View Details
Manual Drain Filter Separators -  - EXAIR
Specs
Filter Type General Purpose
Connection 1/4" NPT
Maximum Volume 27.0 SCFM (45.89 m³/hr)
View Details
Oil Mist Eliminator - OME Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Filter Type Coalescing
Features Gauge
Maximum Volume 125.0 to 8000.0 SCFM (212 to 13598 m³/hr)
View Details