ASCO Delta 901 Series™ Premium 0.01 Micron Fine Grade Coalescer F901D

Description
Inner core - Prevents element from collapsing in backflow conditions Optional internal pleated prefilter - 3.0 micron media protects the fine borosilicate fibers from large particles, extending the life of the coalescing media Inner media wrap - Allows crossflow of gas which initiates the coalescing process Media - Three coalescing media choices for best performance. Proprietary glass fiber blend combines low differential pressures and high efficiencies with maximum holding capacity (3 micron particulate and adsorbing grade also available) Outer media wrap - Allows crossflow of gas and improves performance Metal retainers - Supports the media both inside and outside during pressure spikes or high differential pressures Drain layer - Large pore fibers allow the large coalesced liquids to drain to the bottom of the bowl End caps - Aluminum end caps provide sturdiness and durability. The design of the bottom caps make inserting a new filter element easy.
Description
Inner core - Prevents element from collapsing in backflow conditions Optional internal pleated prefilter - 3.0 micron media protects the fine borosilicate fibers from large particles, extending the life of the coalescing media Inner media wrap - Allows crossflow of gas which initiates the coalescing process Media - Three coalescing media choices for best performance. Proprietary glass fiber blend combines low differential pressures and high efficiencies with maximum holding capacity (3 micron particulate and adsorbing grade also available) Outer media wrap - Allows crossflow of gas and improves performance Metal retainers - Supports the media both inside and outside during pressure spikes or high differential pressures Drain layer - Large pore fibers allow the large coalesced liquids to drain to the bottom of the bowl End caps - Aluminum end caps provide sturdiness and durability. The design of the bottom caps make inserting a new filter element easy.

Suppliers

Company
Product
Description
Supplier Links
Delta 901 Series™ Premium 0.01 Micron Fine Grade Coalescer - F901D - ASCO
Florham Park, NJ, USA
Delta 901 Series™ Premium 0.01 Micron Fine Grade Coalescer
F901D
Delta 901 Series™ Premium 0.01 Micron Fine Grade Coalescer F901D
Inner core - Prevents element from collapsing in backflow conditions Optional internal pleated prefilter - 3.0 micron media protects the fine borosilicate fibers from large particles, extending the life of the coalescing media Inner media wrap - Allows crossflow of gas which initiates the coalescing process Media - Three coalescing media choices for best performance. Proprietary glass fiber blend combines low differential pressures and high efficiencies with maximum holding capacity (3 micron particulate and adsorbing grade also available) Outer media wrap - Allows crossflow of gas and improves performance Metal retainers - Supports the media both inside and outside during pressure spikes or high differential pressures Drain layer - Large pore fibers allow the large coalesced liquids to drain to the bottom of the bowl End caps - Aluminum end caps provide sturdiness and durability. The design of the bottom caps make inserting a new filter element easy.
  • Inner core - Prevents element from collapsing in backflow conditions
  • Optional internal pleated prefilter - 3.0 micron media protects the fine borosilicate fibers from large particles, extending the life of the coalescing media
  • Inner media wrap - Allows crossflow of gas which initiates the coalescing process
  • Media - Three coalescing media choices for best performance. Proprietary glass fiber blend combines low differential pressures and high efficiencies with maximum holding capacity (3 micron particulate and adsorbing grade also available)
  • Outer media wrap - Allows crossflow of gas and improves performance
  • Metal retainers - Supports the media both inside and outside during pressure spikes or high differential pressures
  • Drain layer - Large pore fibers allow the large coalesced liquids to drain to the bottom of the bowl
  • End caps - Aluminum end caps provide sturdiness and durability. The design of the bottom caps make inserting a new filter element easy.
Supplier's Site

Technical Specifications

  ASCO
Product Category Compressed Air Filters
Product Number F901D
Product Name Delta 901 Series™ Premium 0.01 Micron Fine Grade Coalescer
Filter Type Coalescing
Connection 1/4" NPT (optional feature); 3/8" NPT (optional feature); 1/2" NPT (optional feature); 3/4" NPT (optional feature); 1" NPT (optional feature); 1 1/2" NPT (optional feature); 2" NPT (optional feature); 2 1/2 and 3 inch NPT
Filter Size 0.3000 microns (0.3000 micrometers)
Maximum Volume 1125.0 SCFM (1912 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Parker Finite - HN Series Filter Vessel - HN6S-6CUG - Rogers Machinery Company, Inc.
Specs
Filter Type Coalescing
Connection 1 1/2" NPT; 1-1/2"
Filter Size 0.0100 microns (0.0100 micrometers)
View Details
Fine filter - LFMB-1/8-D-MINI-DA-A - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/8" NPT; G1/8
Maximum Volume 17.7 SCFM (30.01 m³/hr)
View Details
Manual Drain Filter Separators -  - EXAIR
Specs
Filter Type General Purpose
Connection 1/4" NPT
Maximum Volume 27.0 SCFM (45.89 m³/hr)
View Details
Activated Carbon Tower - KAT Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Filter Type Adsorbent
Maximum Volume 60.0 to 5500.0 SCFM (102 to 9348 m³/hr)
View Details