ASCO Series 107 - Filters, Regulators, and Lubricators 342 04 014

Description
ASCO's dynamic Modulair 100 Series offers all the control, flexibility and performance you need from your air preparation equipment. The components of the Mod 100 Series can be installed separately or can be assembled into a complete unit, as you require.• Totally modular system• Precise regulation and control• Large bowl capacities• Ambient Temperature Range: 32ºF to 120ºF (0ºC to 49ºC).
Description
ASCO's dynamic Modulair 100 Series offers all the control, flexibility and performance you need from your air preparation equipment. The components of the Mod 100 Series can be installed separately or can be assembled into a complete unit, as you require.• Totally modular system• Precise regulation and control• Large bowl capacities• Ambient Temperature Range: 32ºF to 120ºF (0ºC to 49ºC).

Suppliers

Company
Product
Description
Supplier Links
Series 107 - Filters, Regulators, and Lubricators - 342 04 014 - ASCO
Florham Park, NJ, USA
Series 107 - Filters, Regulators, and Lubricators
342 04 014
Series 107 - Filters, Regulators, and Lubricators 342 04 014
ASCO's dynamic Modulair 100 Series offers all the control, flexibility and performance you need from your air preparation equipment. The components of the Mod 100 Series can be installed separately or can be assembled into a complete unit, as you require.• Totally modular system• Precise regulation and control• Large bowl capacities• Ambient Temperature Range: 32ºF to 120ºF (0ºC to 49ºC).

ASCO's dynamic Modulair 100 Series offers all the control, flexibility and performance you need from your air preparation equipment. The components of the Mod 100 Series can be installed separately or can be assembled into a complete unit, as you require.• Totally modular system• Precise regulation and control• Large bowl capacities• Ambient Temperature Range: 32ºF to 120ºF (0ºC to 49ºC).

Supplier's Site

Technical Specifications

  ASCO
Product Category Compressed Air Filters
Product Number 342 04 014
Product Name Series 107 - Filters, Regulators, and Lubricators
Filter Type General Purpose
Connection 1/4" NPT
Filter Size 25 microns (25 micrometers)
Maximum Volume 51.2 SCFM (87.03 m³/hr)
Maximum Pressure 150 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Drain Filter Separators -  - EXAIR
Specs
Filter Type General Purpose
Drain Automatic
Material Metal
View Details
Compressed Air Filter - KC / KB / KE / KD / KA - Kaeser Compressors, Inc.
Specs
Filter Type General Purpose; Coalescing
Connection 1/2" NPT; 3/4" NPT; 1" NPT; 1 1/2" NPT; 2" NPT; 3" NPT, 4" FLG, 6" FLG, 8" FLG, 10" FLG
Features Gauge
View Details
Micro filter - LFMA-1-D-MAXI-NPT - Festo Corporation
Specs
Filter Type General Purpose
Connection 1" NPT; 1 NPT
Maximum Volume 77.7 SCFM (132 m³/hr)
View Details
 - 1253543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Type General Purpose
Connection British Standard Pipe Thread; G 1/2
Filter Size 25 microns (25 micrometers)
View Details