Electro Optical Components, Inc. Metal Coated Fibers and Fiber Cables

Description
High temperature resistance Increased durability, high strength, hermetically sealed Possibility of soldering, embedded fibers, bundles, pigtails, inlets to high vacuum art photonics Metal-Coated Silica Fibers are ideally suited for use in high temperature, vacuum and harsh chemical environments. This is due to the strong mechanical adhesion of the metal directly to the silica cladding during drawing process. Applications: High temperature environments Harsh Chemical environments Nuclear radiation High Power Laser delivery Medical applications Soldered fiber bundles
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Coated Fibers and Fiber Cables -  - Electro Optical Components, Inc.
Santa Rosa, CA, USA
Metal Coated Fibers and Fiber Cables
Metal Coated Fibers and Fiber Cables
High temperature resistance Increased durability, high strength, hermetically sealed Possibility of soldering, embedded fibers, bundles, pigtails, inlets to high vacuum art photonics Metal-Coated Silica Fibers are ideally suited for use in high temperature, vacuum and harsh chemical environments. This is due to the strong mechanical adhesion of the metal directly to the silica cladding during drawing process. Applications: High temperature environments Harsh Chemical environments Nuclear radiation High Power Laser delivery Medical applications Soldered fiber bundles
  • High temperature resistance
  • Increased durability, high strength, hermetically sealed
  • Possibility of soldering, embedded fibers, bundles, pigtails, inlets to high vacuum

art photonics Metal-Coated Silica Fibers are ideally suited for use in high temperature, vacuum and harsh chemical environments. This is due to the strong mechanical adhesion of the metal directly to the silica cladding during drawing process.

Applications:

  • High temperature environments
  • Harsh Chemical environments
  • Nuclear radiation
  • High Power Laser delivery
  • Medical applications
  • Soldered fiber bundles
Supplier's Site

Technical Specifications

  Electro Optical Components, Inc.
Product Category Fiber Optic Cables
Product Name Metal Coated Fibers and Fiber Cables
Cable Type Simplex
Core Size 9 to 1000 µm (0.3543 to 39.37 mils)
Features Metalized
Core Material Pure Silica
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cables for Laser Beam Delivery -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Cable Type Simplex
Core Size 200 to 800 µm (7.87 to 31.5 mils)
Connector Type SMA; D80
View Details
CIP/SIP ATR Fiber Probe for Bioprocess -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Cable Type Duplex
Core Size 500 to 1000 µm (19.69 to 39.37 mils)
Connector Type SMA
View Details
Polycrystalline IR-Fiber Cables -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Cable Type Simplex
Core Size 240 to 900 µm (9.45 to 35.43 mils)
Cable Diameter 0.3000 to 1 mm (0.0118 to 0.0394 inch)
View Details
V-groove Fiber Array Model - GCTP - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Cable Type Multifiber
Number of Fibers 32, 64
Core Size 60 µm (2.36 mils)
View Details