The S11071-1104 is a back-thinned CCD image sensor designed for spectrometers, featuring improved etaloning characteristics and a high-speed readout capability. It has a pixel size of 14 × 14 μm, an image size of 28.672 × 0.224 mm, and 2048 × 16 effective pixels. The sensor operates with a maximum readout speed of 10 MHz and uses a 4-phase horizontal clock with two-stage MOSFET source follower output. It is housed in a 24-pin ceramic DIP package and is non-cooled. The sensor provides nearly flat spectral response across the UV to near-infrared range with a CCD node sensitivity of 8 μV/e- and includes an anti-blooming function for wide dynamic range.
Improved etaloning characteristics, High-speed type
The S11071-1104 is a back-thinned CCD image sensor designed for spectrometers. High-speed type is available with improved etaloning characteristics. The S11071-1104 offer nearly flat spectral response characteristics with high quantμm efficiency from the UV to near infrared region.
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | CCD Image Sensors |
| Product Number | S11071-1104 |
| Product Name | Line sensors, For spectrophotometry |
| Horizontal Pixels | 2048 |