Hamamatsu Photonics Europe Mini-spectrometers C10082CA

Description
For UV to near IR (200 to 800 nm), High sensitivity type TM series mini-spectrometers are polychromators integrated with optical elements, an image sensor and a driver circuit. Light to be measured is guided into the entrance port of TM series through an optical fiber and the spectrum measured with the built-in image sensor is output from the USB port to a PC for data acquisition. They are high sensitivity mini-spectrometers employing a back-thinned type CCD image sensor. Their sensitivity is about two orders of magnitudes higher than CMOS type making TM series even more ideal for low-light-level measurement. Mini-spectrometer TM series comes supplied with free evaluation software that allows setting measurement conditions, acquiring and saving data, and displaying graphs. Original measurement software can be designed on an end-user’s side as DLL’s function specifi cation is disclosed. Features - Integrated with back-thinned type CCD image sensor - Variable spectral resolution by selecting slit width and NA - High throughput due to transmission grating made of quartz - Easy to install into equipment - Wavelength conversion factor is recorded in internal memory. - Supports external trigger input
Request a Quote Datasheet
Description
For UV to near IR (200 to 800 nm), High sensitivity type TM series mini-spectrometers are polychromators integrated with optical elements, an image sensor and a driver circuit. Light to be measured is guided into the entrance port of TM series through an optical fiber and the spectrum measured with the built-in image sensor is output from the USB port to a PC for data acquisition. They are high sensitivity mini-spectrometers employing a back-thinned type CCD image sensor. Their sensitivity is about two orders of magnitudes higher than CMOS type making TM series even more ideal for low-light-level measurement. Mini-spectrometer TM series comes supplied with free evaluation software that allows setting measurement conditions, acquiring and saving data, and displaying graphs. Original measurement software can be designed on an end-user’s side as DLL’s function specifi cation is disclosed. Features - Integrated with back-thinned type CCD image sensor - Variable spectral resolution by selecting slit width and NA - High throughput due to transmission grating made of quartz - Easy to install into equipment - Wavelength conversion factor is recorded in internal memory. - Supports external trigger input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini-spectrometers - C10082CA - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Mini-spectrometers
C10082CA
Mini-spectrometers C10082CA
For UV to near IR (200 to 800 nm), High sensitivity type TM series mini-spectrometers are polychromators integrated with optical elements, an image sensor and a driver circuit. Light to be measured is guided into the entrance port of TM series through an optical fiber and the spectrum measured with the built-in image sensor is output from the USB port to a PC for data acquisition. They are high sensitivity mini-spectrometers employing a back-thinned type CCD image sensor. Their sensitivity is about two orders of magnitudes higher than CMOS type making TM series even more ideal for low-light-level measurement. Mini-spectrometer TM series comes supplied with free evaluation software that allows setting measurement conditions, acquiring and saving data, and displaying graphs. Original measurement software can be designed on an end-user’s side as DLL’s function specifi cation is disclosed. Features - Integrated with back-thinned type CCD image sensor - Variable spectral resolution by selecting slit width and NA - High throughput due to transmission grating made of quartz - Easy to install into equipment - Wavelength conversion factor is recorded in internal memory. - Supports external trigger input

For UV to near IR (200 to 800 nm), High sensitivity type

TM series mini-spectrometers are polychromators integrated with optical elements, an image sensor and a driver circuit. Light to be measured is guided into the entrance port of TM series through an optical fiber and the spectrum measured with the built-in image sensor is output from the USB port to a PC for data acquisition. They are high sensitivity mini-spectrometers employing a back-thinned type CCD image sensor. Their sensitivity is about two orders of magnitudes higher than CMOS type making TM series even more ideal for low-light-level measurement. Mini-spectrometer TM series comes supplied with free evaluation software that allows setting measurement conditions, acquiring and saving data, and displaying graphs. Original measurement software can be designed on an end-user’s side as DLL’s function specifi cation is disclosed.

Features
- Integrated with back-thinned type CCD image sensor
- Variable spectral resolution by selecting slit width and NA
- High throughput due to transmission grating made of quartz
- Easy to install into equipment
- Wavelength conversion factor is recorded in internal memory.
- Supports external trigger input

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category CCD Image Sensors
Product Number C10082CA
Product Name Mini-spectrometers
Horizontal Pixels 2048
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S11071-1006 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 1024
Vertical Pixels 64
Pixel Size 14 µm (0.5512 mils)
View Details
Line sensors, For industry - S10201-04-01 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 2048
Vertical Pixels 128
Pixel Size 12 µm (0.4724 mils)
View Details
Line sensors, For scientific measurement - S9037-0902 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 512
Vertical Pixels 4
Pixel Size 24 µm (0.9449 mils)
View Details
Line sensors, For spectrophotometry - S11071-1004 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 1024
Vertical Pixels 16
Pixel Size 14 µm (0.5512 mils)
View Details