Hamamatsu Photonics Europe Line sensors, For spectrophotometry S16000-1007

Description
High sensitivity in the near infrared region: QE=36% (λ=1000 nm), back-thinned type FFT-CCD This FFT-CCD for measurement has improved sensitivity in the near infrared region of 800 nm or above. In addition to having near infrared high sensitivity, it can be used as an image sensor having a long side aligned along the height direction of the photosensitive area by doing the binning operation, which makes it suitable as a detector for Raman spectroscopy. The binning operation offers significant improvement in S/N and signal processing speed compared with methods by which signals are digitally added by an external circuit. Pixel size is 24 × 24 µm and the photosensitive area size is 24.576 (H) × 2.928 (V) mm (number of effective pixels: 1024 × 122 pixels). Pin layout and drive conditions are the same as the Hamamatsu S7030/S7031 series. Features - High near infrared sensitivity: QE=36% (λ=1000 nm) - Pixel size: 24 × 24 μm - Line/pixel binning capabilities - MPP operation
Request a Quote Datasheet
Description
High sensitivity in the near infrared region: QE=36% (λ=1000 nm), back-thinned type FFT-CCD This FFT-CCD for measurement has improved sensitivity in the near infrared region of 800 nm or above. In addition to having near infrared high sensitivity, it can be used as an image sensor having a long side aligned along the height direction of the photosensitive area by doing the binning operation, which makes it suitable as a detector for Raman spectroscopy. The binning operation offers significant improvement in S/N and signal processing speed compared with methods by which signals are digitally added by an external circuit. Pixel size is 24 × 24 µm and the photosensitive area size is 24.576 (H) × 2.928 (V) mm (number of effective pixels: 1024 × 122 pixels). Pin layout and drive conditions are the same as the Hamamatsu S7030/S7031 series. Features - High near infrared sensitivity: QE=36% (λ=1000 nm) - Pixel size: 24 × 24 μm - Line/pixel binning capabilities - MPP operation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line sensors, For spectrophotometry - S16000-1007 - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Line sensors, For spectrophotometry
S16000-1007
Line sensors, For spectrophotometry S16000-1007
High sensitivity in the near infrared region: QE=36% (λ=1000 nm), back-thinned type FFT-CCD This FFT-CCD for measurement has improved sensitivity in the near infrared region of 800 nm or above. In addition to having near infrared high sensitivity, it can be used as an image sensor having a long side aligned along the height direction of the photosensitive area by doing the binning operation, which makes it suitable as a detector for Raman spectroscopy. The binning operation offers significant improvement in S/N and signal processing speed compared with methods by which signals are digitally added by an external circuit. Pixel size is 24 × 24 µm and the photosensitive area size is 24.576 (H) × 2.928 (V) mm (number of effective pixels: 1024 × 122 pixels). Pin layout and drive conditions are the same as the Hamamatsu S7030/S7031 series. Features - High near infrared sensitivity: QE=36% (λ=1000 nm) - Pixel size: 24 × 24 μm - Line/pixel binning capabilities - MPP operation

High sensitivity in the near infrared region: QE=36% (λ=1000 nm), back-thinned type FFT-CCD

This FFT-CCD for measurement has improved sensitivity in the near infrared region of 800 nm or above. In addition to having near infrared high sensitivity, it can be used as an image sensor having a long side aligned along the height direction of the photosensitive area by doing the binning operation, which makes it suitable as a detector for Raman spectroscopy. The binning operation offers significant improvement in S/N and signal processing speed compared with methods by which signals are digitally added by an external circuit.

Pixel size is 24 × 24 µm and the photosensitive area size is 24.576 (H) × 2.928 (V) mm (number of effective pixels: 1024 × 122 pixels). Pin layout and drive conditions are the same as the Hamamatsu S7030/S7031 series.

Features
- High near infrared sensitivity: QE=36% (λ=1000 nm)
- Pixel size: 24 × 24 μm
- Line/pixel binning capabilities
- MPP operation

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category CCD Image Sensors
Product Number S16000-1007
Product Name Line sensors, For spectrophotometry
Horizontal Pixels 1024
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For industry - S10200-02-01 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 1024
Vertical Pixels 128
Pixel Size 12 µm (0.4724 mils)
View Details
Line sensors, For spectrophotometry - S15729-01 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 2048
Vertical Pixels 1
Pixel Size 180 µm (7.09 mils)
View Details
Line sensors, For spectrophotometry - S7030-1007 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 1024
Vertical Pixels 122
Pixel Size 24 µm (0.9449 mils)
View Details
Line sensors, For spectrophotometry - S10420-1104-01 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 2048
Vertical Pixels 16
Pixel Size 14 µm (0.5512 mils)
View Details