Hamamatsu Photonics Europe Area sensors, For ICP spectrophotometry S12071

Description
High sensitivity in UV region, anti-blooming function included The S12071 CCD area image sensor has a back-thinned structure that enables a high sensitivity in the UV to visible region as well as a wide dynamic range, low dark current, and an anti-blooming function. Features -High sensitivity in UV region -One-stage TE-cooled type -Low dark current -Anti-blooming function included -Selectable readout port to match your application tap A: low noise amplifier (1 MHz max.) tap B: high-speed amplifier (10 MHz max.) -Number of effective pixels: 1024 × 1024
Request a Quote Datasheet
Description
High sensitivity in UV region, anti-blooming function included The S12071 CCD area image sensor has a back-thinned structure that enables a high sensitivity in the UV to visible region as well as a wide dynamic range, low dark current, and an anti-blooming function. Features -High sensitivity in UV region -One-stage TE-cooled type -Low dark current -Anti-blooming function included -Selectable readout port to match your application tap A: low noise amplifier (1 MHz max.) tap B: high-speed amplifier (10 MHz max.) -Number of effective pixels: 1024 × 1024
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area sensors, For ICP spectrophotometry - S12071 - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Area sensors, For ICP spectrophotometry
S12071
Area sensors, For ICP spectrophotometry S12071
High sensitivity in UV region, anti-blooming function included The S12071 CCD area image sensor has a back-thinned structure that enables a high sensitivity in the UV to visible region as well as a wide dynamic range, low dark current, and an anti-blooming function. Features -High sensitivity in UV region -One-stage TE-cooled type -Low dark current -Anti-blooming function included -Selectable readout port to match your application tap A: low noise amplifier (1 MHz max.) tap B: high-speed amplifier (10 MHz max.) -Number of effective pixels: 1024 × 1024

High sensitivity in UV region, anti-blooming function included

The S12071 CCD area image sensor has a back-thinned structure that enables a high sensitivity in the UV to visible region as well as a wide dynamic range, low dark current, and an anti-blooming function.

Features
-High sensitivity in UV region
-One-stage TE-cooled type
-Low dark current
-Anti-blooming function included
-Selectable readout port to match your application
tap A: low noise amplifier (1 MHz max.)
tap B: high-speed amplifier (10 MHz max.)
-Number of effective pixels: 1024 × 1024

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category CCD Image Sensors
Product Number S12071
Product Name Area sensors, For ICP spectrophotometry
Horizontal Pixels 1024
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S16001-1007S - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 1024
Vertical Pixels 122
Pixel Size 24 µm (0.9449 mils)
View Details
X-ray image sensors, Line sensors - S8658-01F - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 4608
Vertical Pixels 128
Pixel Size 48 µm (1.89 mils)
View Details
Line sensors, For spectrophotometry - S7030-0907 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 512
Vertical Pixels 122
Pixel Size 24 µm (0.9449 mils)
View Details
Mini-spectrometers - C10082CAH - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Horizontal Pixels 2048
Vertical Pixels 2048
Spectral Response 200 to 800 nm (2000 to 8000 Å)
View Details