Pixel size: 8 × 8 μm, 4-port readout,
front-illuminated CCD with high-speed response and high sensitivity
The S12379 is a high-speed line rate, front-illuminated CCD linear image sensor designed for machine vision cameras.
Features
-Pixel size: 8 × 8 μm
-2048 pixels
-High-speed multiport readout (Readout speed: 40 MHz max. × 4 ports)
-Line, pixel binning, area scanning
-High CCD node sensitivity: 21 μV/e- typ.
-Anti-blooming function
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | CCD Image Sensors |
| Product Number | S12379 |
| Product Name | Line sensors, For industry |
| Horizontal Pixels | 2048 |