The S11851-1106-01 is a high-speed back-thinned CCD image sensor designed for spectrometers, featuring improved etaloning characteristics that enhance sensitivity and reduce interference effects. It operates with a thermoelectric cooler to maintain a constant element temperature of approximately 5 °C, ensuring stable performance during operation. This sensor offers high quantum efficiency across a wide spectral range, from UV to near-infrared, with a nearly flat spectral response. The device has a pixel size of 14 vó 14 µm and a high CCD node sensitivity of 8 µV/e-. It also supports a high full well capacity and wide dynamic range, making it suitable for applications requiring precise light measurement. The sensor's design includes an anti-blooming function, which helps manage excessive light exposure.
Improved etaloning characteristics, Constant element temperature control
These are back-thinned CCD image sensors designed for spectrometers. Two types consisting of a low noise type (S11851-1106-01, S11851-1106-01) and high-speed type (S11851-1106-01) are available with improved etaloning characteristics. They offer nearly flat spectral response characteristics with high quantum efficiency from the UV to near infrared region. A thermoelectric cooler is placed inside the package to keep the element temperature constant (approx. 5 °C) during operation.
Features
-Improved etaloning characteristics
-One-stage TE-cooled type
(element temperature: approx. 5 °C)
-High sensitivity over a wide spectral range and nearly flat spectral response characteristics
-High CCD node sensitivity: 8 μV/e
-High full well capacity, wide dynamic range
(with anti-blooming function)
-Pixel size: 14 × 14 μm
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | CCD Image Sensors |
| Product Number | S11851-1106-01 |
| Product Name | Line sensors, For spectrophotometry |
| Horizontal Pixels | 2048 |