Image sensor with a long, narrow photosensitive area (FOP type, without scintillator)
Features
- 1536 (H) × 128 (V) (× 3 chips)
- X-ray sensitive area: 220 × 6 mm
- Pixel size: 48 × 48 μm
- Slit-like image of 220 mm long by aligning 3 CCD chips together
- TDI (Time Delay Integration) operation
- 100 % fill factor
- Wide dynamic range
- Low dark current
- MPP operation
Note: When using this product for X-ray detection, the user needs to affix a phosphor sheet, etc. to the FOP.
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | CCD Image Sensors |
| Product Number | S8658-01F |
| Product Name | X-ray image sensors, Line sensors |
| Horizontal Pixels | 4608 |