Hammond Manufacturing Company Inc. Datasheets for Signal Transformers
Signal transformers transfer information from one circuit to another by electromagnetic induction. They are used to increase or decrease the voltage from one side of a power transformer to the other.
Signal Transformers: Learn more
| Product Name | Notes |
|---|---|
| Features Deep-drawn steel case with tin plated finish, with two convenient 6-32 mounting studs with hardware. Includes wire leads (minimum length of 4"). Frequency response +/- 0.5 db max. from... | |
| Features Deep-drawn steel case with tin plated finish, with two convenient 6-32 mounting studs with mounting hardware. Sealed case and wax potted core internally for stable characteristics and long life. | |
| Features Designed for a 5 amp. primary (maximum 20 Amp), secondary current 5 ma. 40 - 1,000 Hz. operation. Customer to supply primary winding (1 turn through open top of... | |
| Features Toroidal design. Supplied with 24" insulated secondary leads, terminated with crimped ring connectors. Suitable for use with bare (uninsulated) primary conductor in circuits up to 600 V (4 KV... | |
| Features Two versions available: Primary 115 VAC, 50/60 Hz. or Primary 117/234 VAC, 50/60 Hz. At 2,000 VAC and above, secondary leads are through rubber bushings (figure B). Units can... | |
| Features Used (with 150 Volt full scale A.C. voltmeters) to measure the voltage of 240, 480 or 600 VAC systems. Primary insulated for 4.0 KV rms test, suitable for L.V. | |
| Features Used as a small 24 volt transformer for relay, pilot lights or low voltage, low power control use. 60 Hz. operation. Chassis mount. With 10" leads. CSA certified (209651)... | |
| Features Used in AC powered chimes, door bells, security systems, decorative lighting, furnaces, humidifiers, appliances, vending machines, intercom system type applications. Enclosed in an attractive plug-in black plastic case. For... | |
| Features Used in chimes, door bells, security systems, decorative lighting, furnaces, humidifiers, appliances, vending machines, intercom system type applications. Rugged, low noise design, indoor use only. Stripped wire input (primary)... | |
| Features Used in chimes, door bells, security systems, decorative lighting, furnaces, humidifiers, appliances, vending machines, intercom system type applications. Rugged, low noise, cool running design, indoor use only. Stripped wire... | |
| Features Used to measure the voltage of 120 VAC systems with 5 Volt full scale A.C. voltmeters. 50/60 Hz. operation. Choice of chassis mount or P.C. board pin mount. High... | |
| This listing of transformers and chokes is directly from the Peter W. Dahl files. They are arranged in alpha-numeric order beginning with AAA and ending with 999. These transformers are... | |
| A steel mounting bracket is included with each unit. When purchasing additional brackets for Class-2 Transformers. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship... |
| << Prev |