Hammond Manufacturing Company Inc. Transformers - Audio Transformers 808

Description
TRANSFR AUDIO 50/200 10K/40K IMP
Datasheet
Description
TRANSFR AUDIO 50/200 10K/40K IMP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Transformers - Audio Transformers
808
Transformers - Audio Transformers 808
TRANSFR AUDIO 50/200 10K/40K IMP

TRANSFR AUDIO 50/200 10K/40K IMP

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
808
Audio Transformers / Signal Transformers 808
Audio Transformers / Signal Transformers 50/200 10K/40K

Audio Transformers / Signal Transformers 50/200 10K/40K

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers
Product Number 808 808
Product Name Transformers - Audio Transformers Audio Transformers / Signal Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
1:1.5 CORE & WIRE Transformer, 0.25 - 300 MHz, 50Ω - ADTT1.5-1+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
Chassis Mount Quick Pack™ Power Transformers - FD4-16 - Triad Magnetics
Specs
Category Power
Mounting Chassis
Operating Frequency 50 to 60 Hz
View Details
4 suppliers