WAGO
250-203/353-604/997-40
51217752
Description
250-203/353-604/997-
40
-
Heilind Electronics, Inc.
Request a Quote
Email Supplier
Description
250-203/353-604/997-
40
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Terminal Blocks |
|
Product Number
|
51217752 |
|
Product Name
|
250-203/353-604/997-40 |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting Options
35 mm DIN Rail; DIN-35 rail
Termination Options
Push-in CAGE CLAMP ®
Operating Temperature
-60 to 105 C (-76 to 221 F)
View Details
Mounting Options
PCB
# of Contacts
4
Contacts Pitch
3.50 mm (0.14 inches)
View Details
2 suppliers
Mounting Options
PCB
Termination Options
Through Hole
Approvals
VDE Component Mark; RoHS Compliant
View Details
Allen-Bradley / Rockwell Automation
Termination Options
Screw Clamp
View Details