Computer Network Accessories, Inc. Non-Contact Infrared Pocket Thermometer 603592

Description
Features: Single dot laser targeting Ambient temperature measurement Temperature readout in units of degrees Celsius or degrees Fahrenheit LCD display with backlight Data-hold and automatic power-off function Low battery indication Specifications: Range: -20 degrees C to 270 degrees C (-4 degrees F to 518 degrees F) Accuracy: +/- 2% of rdg or +/- 2 degrees C / +/- 4 degrees F Power supply: (2) AAA batteries (included) Over-range indication: OL or -OL Auto power-off: 20 seconds Distance-to-spot ratio: 6:1 Laser power: < 1mW Emissivity: 0.95 Dimensions: 3 45/64" x 2 21/64" x 1 7/64" Weight: 2.64 oz
Description
Features: Single dot laser targeting Ambient temperature measurement Temperature readout in units of degrees Celsius or degrees Fahrenheit LCD display with backlight Data-hold and automatic power-off function Low battery indication Specifications: Range: -20 degrees C to 270 degrees C (-4 degrees F to 518 degrees F) Accuracy: +/- 2% of rdg or +/- 2 degrees C / +/- 4 degrees F Power supply: (2) AAA batteries (included) Over-range indication: OL or -OL Auto power-off: 20 seconds Distance-to-spot ratio: 6:1 Laser power: < 1mW Emissivity: 0.95 Dimensions: 3 45/64" x 2 21/64" x 1 7/64" Weight: 2.64 oz

Suppliers

Company
Product
Description
Supplier Links
Non-Contact Infrared Pocket Thermometer - 603592 - Computer Network Accessories, Inc.
Dayton, OH, USA
Non-Contact Infrared Pocket Thermometer
603592
Non-Contact Infrared Pocket Thermometer 603592
Features: Single dot laser targeting Ambient temperature measurement Temperature readout in units of degrees Celsius or degrees Fahrenheit LCD display with backlight Data-hold and automatic power-off function Low battery indication Specifications: Range: -20 degrees C to 270 degrees C (-4 degrees F to 518 degrees F) Accuracy: +/- 2% of rdg or +/- 2 degrees C / +/- 4 degrees F Power supply: (2) AAA batteries (included) Over-range indication: OL or -OL Auto power-off: 20 seconds Distance-to-spot ratio: 6:1 Laser power: < 1mW Emissivity: 0.95 Dimensions: 3 45/64" x 2 21/64" x 1 7/64" Weight: 2.64 oz

Features:

  • Single dot laser targeting
  • Ambient temperature measurement
  • Temperature readout in units of degrees Celsius or degrees Fahrenheit
  • LCD display with backlight
  • Data-hold and automatic power-off function
  • Low battery indication

Specifications:

  • Range: -20 degrees C to 270 degrees C (-4 degrees F to 518 degrees F)
  • Accuracy: +/- 2% of rdg or +/- 2 degrees C / +/- 4 degrees F
  • Power supply: (2) AAA batteries (included)
  • Over-range indication: OL or -OL
  • Auto power-off: 20 seconds
  • Distance-to-spot ratio: 6:1
  • Laser power: < 1mW
  • Emissivity: 0.95
  • Dimensions: 3 45/64" x 2 21/64" x 1 7/64"
  • Weight: 2.64 oz
Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category Industrial Thermometers
Product Number 603592
Product Name Non-Contact Infrared Pocket Thermometer
Unlock Full Specs
to access all available technical data

Similar Products

Pyrometer PCE-IR 1800 - PCE-IR 1800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Thermometer Type Other; Thermal Pyrometer / Detector
Display / Scale Characteristics Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
Range 650 to 1800 C (1202 to 3272 F)
View Details
UT309C Industrial Infrared Thermometer - UT309C - Uni-Trend US
Specs
Thermometer Type Thermal Pyrometer / Detector
Range -35 to ? C (-31 to ? F)
View Details
High-performance Industrial Pyrometer - thermoMETER UC-SF22 - Micro-Epsilon Group
Specs
Range -50 to 1000 C (-58 to 1832 F)
View Details