Computer Network Accessories, Inc. Infrared Thermometer 603593

Description
Features: One-handed operation Laser technology Specifications: Range: 0 to 788 degrees F (-20 degrees C to 420 degrees C) Resolution: 1 degree F / 1 degree C Spectral response: 6-14ÃÃÃÃÃÃÃà ÃÃÃÃÃÃÃÃÃà ÃÃõm Response time: 500ms Accuracy: -4 degrees F to 212 degrees C: +/- 3.6 degrees F 213.8 degrees F to 788 degrees F: +/- 5.4 degrees F Operating temperature: 32 degrees F to 122 degrees F Power consumption: 40mA max. Power supply: (1) 9V E-Block battery Dimensions: 1.7" x 1.6" x 6.7" Weight: 4.9 oz
Description
Features: One-handed operation Laser technology Specifications: Range: 0 to 788 degrees F (-20 degrees C to 420 degrees C) Resolution: 1 degree F / 1 degree C Spectral response: 6-14ÃÃÃÃÃÃÃà ÃÃÃÃÃÃÃÃÃà ÃÃõm Response time: 500ms Accuracy: -4 degrees F to 212 degrees C: +/- 3.6 degrees F 213.8 degrees F to 788 degrees F: +/- 5.4 degrees F Operating temperature: 32 degrees F to 122 degrees F Power consumption: 40mA max. Power supply: (1) 9V E-Block battery Dimensions: 1.7" x 1.6" x 6.7" Weight: 4.9 oz

Suppliers

Company
Product
Description
Supplier Links
Infrared Thermometer - 603593 - Computer Network Accessories, Inc.
Dayton, OH, USA
Infrared Thermometer
603593
Infrared Thermometer 603593
Features: One-handed operation Laser technology Specifications: Range: 0 to 788 degrees F (-20 degrees C to 420 degrees C) Resolution: 1 degree F / 1 degree C Spectral response: 6-14ÃÃÃÃÃÃÃà ÃÃÃÃÃÃÃÃÃà ÃÃõm Response time: 500ms Accuracy: -4 degrees F to 212 degrees C: +/- 3.6 degrees F 213.8 degrees F to 788 degrees F: +/- 5.4 degrees F Operating temperature: 32 degrees F to 122 degrees F Power consumption: 40mA max. Power supply: (1) 9V E-Block battery Dimensions: 1.7" x 1.6" x 6.7" Weight: 4.9 oz

Features:

  • One-handed operation
  • Laser technology

Specifications:

  • Range: 0 to 788 degrees F (-20 degrees C to 420 degrees C)
  • Resolution: 1 degree F / 1 degree C
  • Spectral response: 6-14ÃÃÃÃÃÃÃÃÃÃÃÃÃÃÃÃÃÃÃÃõm
  • Response time: 500ms
  • Accuracy:
    • -4 degrees F to 212 degrees C: +/- 3.6 degrees F
    • 213.8 degrees F to 788 degrees F: +/- 5.4 degrees F
  • Operating temperature: 32 degrees F to 122 degrees F
  • Power consumption: 40mA max.
  • Power supply: (1) 9V E-Block battery
  • Dimensions: 1.7" x 1.6" x 6.7"
  • Weight: 4.9 oz
Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category Industrial Thermometers
Product Number 603593
Product Name Infrared Thermometer
Unlock Full Specs
to access all available technical data

Similar Products

Pyrometer PCE-TC 29 - PCE-TC 29 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Thermometer Type Other; Thermal Pyrometer / Detector
Display / Scale Characteristics Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
Range -20 to 300 C (-4 to 572 F)
View Details
UT309E Advanced Industrial Infrared Thermometer - UT309E - Uni-Trend US
Specs
Thermometer Type Thermal Pyrometer / Detector
Range -35 to ? C (-31 to ? F)
View Details
High-performance Industrial Pyrometer - thermoMETER UC-SF02 - Micro-Epsilon Group
Specs
Range -50 to 600 C (-58 to 1112 F)
View Details