Red Lion Controls, Inc. RLY6A - 45 A Single Phase DIN Rail Mount Solid State Relay RLY6A100

Description
Integrated Heat Sink Solid State Switching Single Phase Output Rating 45A Switching 48 to 660 VAC Control Signal 4 to 32 VDC Zero Voltage Turn-On Mounts on Din Rail or Directly to Panel LED "ON" Indicator Cage Clamp Terminations
Description
Integrated Heat Sink Solid State Switching Single Phase Output Rating 45A Switching 48 to 660 VAC Control Signal 4 to 32 VDC Zero Voltage Turn-On Mounts on Din Rail or Directly to Panel LED "ON" Indicator Cage Clamp Terminations

Suppliers

Company
Product
Description
Supplier Links
RLY6A - 45 A Single Phase DIN Rail Mount Solid State Relay - RLY6A100 - Red Lion Controls, Inc.
York, PA, United States
RLY6A - 45 A Single Phase DIN Rail Mount Solid State Relay
RLY6A100
RLY6A - 45 A Single Phase DIN Rail Mount Solid State Relay RLY6A100
Integrated Heat Sink Solid State Switching Single Phase Output Rating 45A Switching 48 to 660 VAC Control Signal 4 to 32 VDC Zero Voltage Turn-On Mounts on Din Rail or Directly to Panel LED "ON" Indicator Cage Clamp Terminations
  • Integrated Heat Sink
  • Solid State Switching
  • Single Phase Output Rating 45A
  • Switching 48 to 660 VAC
  • Control Signal 4 to 32 VDC
  • Zero Voltage Turn-On
  • Mounts on Din Rail or Directly to Panel
  • LED "ON" Indicator
  • Cage Clamp Terminations
Supplier's Site
Relay/Socket - 70136506 - Radwell International
Willingboro, NJ, United States
Relay/Socket
70136506
Relay/Socket 70136506
SSR RELAY, INTEGRATED HEAT SINK, SOLID STATE SWITCHING, SINGLE PHASE OUTPUT RATING 45A, SWITCHING 48 TO 660 VAC, CONTROL SIGNAL 4 TO 32 VDC, ZERO VOLTAGE TURN-ON, MOUNTS ON DIN RAIL OR DIRECTLY TO PANEL, LED "ON" INDICATOR, CAGE CLAMP TERMINATIONS. FREE 2 YEAR RADWELL WARRANTY

SSR RELAY, INTEGRATED HEAT SINK, SOLID STATE SWITCHING, SINGLE PHASE OUTPUT RATING 45A, SWITCHING 48 TO 660 VAC, CONTROL SIGNAL 4 TO 32 VDC, ZERO VOLTAGE TURN-ON, MOUNTS ON DIN RAIL OR DIRECTLY TO PANEL, LED "ON" INDICATOR, CAGE CLAMP TERMINATIONS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Shenzhen, China
Relays - Solid State Relays
RLY6A100
Relays - Solid State Relays RLY6A100
SSR RELAY SPST-NO 45A 48-660V

SSR RELAY SPST-NO 45A 48-660V

Supplier's Site

Technical Specifications

  Red Lion Controls, Inc. Radwell International Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number RLY6A100 70136506 RLY6A100
Product Name RLY6A - 45 A Single Phase DIN Rail Mount Solid State Relay Relay/Socket Relays - Solid State Relays
Mounting DIN; DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Relays - 1393762-6 - VAST STOCK CO., LIMITED
Specs
Relay Type General
View Details
2 suppliers
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details