Red Lion Controls, Inc. RLY6 - 30 A Single Phase DIN Rail Mount Solid State Relay RLY60100

Description
Integrated Heat Sink Solid State Switching Single Phase Output Rating 30A Switching 48 to 660 VAC Control Signal 4 to 32 VDC Zero Voltage Turn-On Mounts on Din Rail or Directly to Panel LED "ON" Indicator Cage Clamp Terminations
Description
Integrated Heat Sink Solid State Switching Single Phase Output Rating 30A Switching 48 to 660 VAC Control Signal 4 to 32 VDC Zero Voltage Turn-On Mounts on Din Rail or Directly to Panel LED "ON" Indicator Cage Clamp Terminations

Suppliers

Company
Product
Description
Supplier Links
RLY6 - 30 A Single Phase DIN Rail Mount Solid State Relay - RLY60100 - Red Lion Controls, Inc.
York, PA, United States
RLY6 - 30 A Single Phase DIN Rail Mount Solid State Relay
RLY60100
RLY6 - 30 A Single Phase DIN Rail Mount Solid State Relay RLY60100
Integrated Heat Sink Solid State Switching Single Phase Output Rating 30A Switching 48 to 660 VAC Control Signal 4 to 32 VDC Zero Voltage Turn-On Mounts on Din Rail or Directly to Panel LED "ON" Indicator Cage Clamp Terminations
  • Integrated Heat Sink
  • Solid State Switching
  • Single Phase Output Rating 30A
  • Switching 48 to 660 VAC
  • Control Signal 4 to 32 VDC
  • Zero Voltage Turn-On
  • Mounts on Din Rail or Directly to Panel
  • LED "ON" Indicator
  • Cage Clamp Terminations
Supplier's Site
Shenzhen, China
Relays - Solid State Relays
RLY60100
Relays - Solid State Relays RLY60100
SSR RELAY SPST-NO 30A 48-660V

SSR RELAY SPST-NO 30A 48-660V

Supplier's Site

Technical Specifications

  Red Lion Controls, Inc. Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays
Product Number RLY60100 RLY60100
Product Name RLY6 - 30 A Single Phase DIN Rail Mount Solid State Relay Relays - Solid State Relays
Mounting DIN; DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Interface Relays - 3340288 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Zero Switching; Zero crossing
Approvals RoHS
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details