Red Lion Controls, Inc. Relays - Solid State Relays RLY60000

Description
SSR RELAY SPST-NO 25A 24-660V
Description
SSR RELAY SPST-NO 25A 24-660V

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Solid State Relays
RLY60000
Relays - Solid State Relays RLY60000
SSR RELAY SPST-NO 25A 24-660V

SSR RELAY SPST-NO 25A 24-660V

Supplier's Site
Relay/Socket - 525585 - Radwell International
Willingboro, NJ, United States
Relay/Socket
525585
Relay/Socket 525585
DISCONTINUED BY MANUFACTURER, RELAY, SOLID STATE, 25 A, 24 TO 660 VAC, 4 TO 32 VDC, CAGE CLAMP, 8 MA (MAX.), REPLACED WITH RLY60100. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, RELAY, SOLID STATE, 25 A, 24 TO 660 VAC, 4 TO 32 VDC, CAGE CLAMP, 8 MA (MAX.), REPLACED WITH RLY60100. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Relay, Solid State; 25 A; 24 to 660 VAC; 4 to 32 VDC; Cage Clamp; 8 mA (Max.) - 70031275 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay, Solid State; 25 A; 24 to 660 VAC; 4 to 32 VDC; Cage Clamp; 8 mA (Max.)
70031275
Relay, Solid State; 25 A; 24 to 660 VAC; 4 to 32 VDC; Cage Clamp; 8 mA (Max.) 70031275
Single Phase DIN Rail Mount Solid State Relay, 25 A Current Rating, with 48 to 660 VAC Voltage Range Integrated heat sink Optically isolated Solid state switching Zero voltage turn-on Mounts on DIN rail or directly to panel It is a solid state relay that switches load currents up to 25 A. The unit features a zero voltage turn-on detector to minimize radiated RFI when switching. An internal snubber guards against false triggering of the output related to high dv⁄dt applicatio

Single Phase DIN Rail Mount Solid State Relay, 25 A Current Rating, with 48 to 660 VAC Voltage Range

  • Integrated heat sink
  • Optically isolated
  • Solid state switching
  • Zero voltage turn-on
  • Mounts on DIN rail or directly to panel
    It is a solid state relay that switches load currents up to 25 A. The unit features a zero voltage turn-on detector to minimize radiated RFI when switching. An internal snubber guards against false triggering of the output related to high dv⁄dt applicatio
Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Radwell International Allied Electronics, Inc.
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number RLY60000 525585 70031275
Product Name Relays - Solid State Relays Relay/Socket Relay, Solid State; 25 A; 24 to 660 VAC; 4 to 32 VDC; Cage Clamp; 8 mA (Max.)
Mounting DIN; DIN Rail
Approvals UL Listed, File No. E191578, CSA Certified File No. LR 702877, CE Marked
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Solid State Interface Relays - 4341399 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details