Hymark/Kentucky Gauge Datasheets for Machine Fences, Stops, and Guides
Machine fences, machine stops and machine guides are use to position and guide a workpiece in saws, routers, and other cutting equipment.
Machine Fences, Stops, and Guides: Learn more
| Product Name | Notes |
|---|---|
| The MD100 manual stop system with optional digital display offers a cost effective way to boost productivity. The operator can quickly and accurately move the gauge into the correct position. | |
| The MD10D manual stop system with digital display offers a LOW COST solution to boost productivity. The operator can quickly and accurately move the gauge into the correct position. A... | |
| The MD25 manual stop system with optional digital display offers a cost effective way to boost productivity. The operator can quickly and accurately move the gauge into the correct position. | |
| The PD100 saves time and money with quick and precise positioning. The pneumatic Auto-brake, located directly on the moving carrier, locks in the stop position eliminating slip and motor load. | |
| The PD1000 allows quick and precise positioning of the heaviest loads. The double Auto-brake, located directly on the moving carrier, consists of two pneumatic clamp cylinders for maximum braking force. | |
| The PD2000X allows for quick and precise positioning to stop the heaviest loads. The double Auto-brake, located directly on the moving carrier, consists of two pneumatic clamp cylinders for maximum... | |
| The PD50 automatic stop system provides quick and precise positioning, saving both time and money. It comes complete with manual lifting steel arm and height adjustable faceplate. The system also... | |
| The PDE saves time and money with quick and precise positioning. The pneumatic Auto-brake, located directly on the moving carrier, locks in the stop position eliminating slip and motor load. | |
| The Versa-Stop multi-stop system features a tool-free operation, which nearly eliminates setup and changeover time. Features • Guide rail with T-slots for easy retrofit • Tool-free operation • Precision-ground, hardened... | |
| The MD50 manual stop system with optional digital display offers a cost effective way to boost productivity. The operator can quickly and accurately move the gauge into the correct position. |