Powell Electronics, Inc. Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 1000 1500 2000 2500 3000 3400 3450 3500 3550 3600 3650 3680 3690 3700 3710 3720 3730 3735 3736 3737 3738 3739 3740 3741 3742 3743 3744 3745 3746 3747 3750 3760 3770 3780 3790 3800 3850 3900 3950 4000 4050 4100 4500 5000 5409
Product Name Notes
.050 x .100 Flex Stack, Flexible Micro
.100 Elevated Single Row Screw Machine S
160 AMP DIN 50MM PIN CONT.
160 AMP DIN BULK NO CNT.
160 AMP DIN WITH 16MM PIN CNT
160 AMP DIN WITH 16MM SOCKET CNT
160 AMP DIN WITH 25MM PIN CNT BULK
160 AMP DIN WITH 25MM PIN CNT
160 AMP DIN WITH 25MM SOCKET CNT
160 AMP DIN WITH 35MM PIN CNT
160 AMP DIN WITH 50MM PIN CNT
160 AMP FEMALE DIN NO CNT
160 AMP FEMALE DIN NO CONTACT
160 AMP MALE DIN NO CONTACT
160 DIN HANDLE KIT
160A FEMALE NO CNT. - BULK
160A MALE NO CNT. - BULK
160AFEMALE NO CNT. - BULK
4.0MM AUXILIARY SOCKET
CONNECTOR ACCESSORIES
Connector
Connectors
Custom 6P Skt RA
Data Bus Components
E Series 160 Upper Aux Pin- 4mm²
Electronic Component
Elements Pin, Ag, 10.85mm
Elements Pin, Ag, 11.85mm
Elements Pin, Ag, 12.85mm
Elements Pin, Ag, 14.85mm
Elements Pin, Ag, 6.8mm
Elements Pin, Ag, 7.85mm
Elements Pin, Ag, 8.85mm
Elements Pin, Ag, 9.85mm
Elements Pin, Au, 10.85mm
Elements Pin, Au, 11.85mm
Elements Pin, Au, 12.85mm
Elements Pin, Au, 14.85mm
Elements Pin, Au, 6.8mm
Elements Pin, Au, 9.85mm
Elements Socket, Ag, 10.35mm
Elements Socket, Ag, 13.35mm
Elements Socket, Ag, 4.35mm
Elements Socket, Au, 10.35mm
Elements Socket, Au, 13.35mm
Elements Socket, Au, 4.35mm
LITTLE JACK X E FRAME, RoHS
LITTLE JACK X E PLATE, RoHS
LOCKING JACK, RoHS
Temp Connectors: Connector Accessories
TWIN AIR TUBE FEMALE
TWIN AIR TUBE MALE

<< Prev Next >>