Connector
Win Source Part Number: 998032-DWRT424SV2369
Category: Connectors, Interconnects>Backpl
Series: DWR, CoolPower®
Number of Positions: 28
Pitch: 0.130" (3.30mm)
Color: Black
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Package: Box
Connector Style: Drawer
Material Flammability Rating: UL94 V-0
Standard Package: 28
Contact Layout, Typical: 24 Signal, 4 Power
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 2266-DWRT424SV23690,
Base Product Number: DWRT424
Power to the Board DWRT424SV23690-SlimD
DWRT424SV23690-SLIMD
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DWRT424SV23690 | 998032-DWRT424SV23690 | 341-DWRT424SV23690 | 38AJ6772 |
| Product Name | Connectors, Interconnects - Backplane Connectors - Specialized | Electronic Connector | Dwrt424Sv23690-Slimdrawer 4P24S Skt Vt / Amphenol Fci Amphenol Communications Solutions | |
| Termination | Solder |