Powell Electronics, Inc. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1500
2000
2500
3000
3400
3450
3500
3550
3600
3650
3670
3680
3690
3700
3710
3720
3729
3730
3731
3732
3733
3734
3735
3736
3737
3738
3739
3740
3741
3750
3760
3770
3780
3790
3800
3850
3900
3950
4000
4050
4100
4500
5000
5409
| Product Name | Notes |
|---|---|
| 38999 Series III | |
| Connector | |
| Connectors | |
| D-SUB IDC 25 WAY STRAIN RELIEF | |
| D-SUB IDC 37 WAY STRAIN RELIEF | |
| DT-2P-RECP-WITH-CAP | |
| HERM RECP | |
| IEC DUAL CONN ORANGE | |
| JAM NUT RECEPT ASSY.DTS HC.Z/N. | |
| NO LOGO CONNECTOR | |
| PLUG ASSY 2 X #4. 4 X #20 | |
| PLUG ASSY ALI BRONZE HIGH POWER | |
| PLUG ASSY. 2 x #4. 3 x #20. NICKEL | |
| PLUG ASSY. 2 x #4. 3 x #20. NO CONTACTS. | |
| PLUG ASSY. 2 x #4. 3 x #20. NO CONTACTS | |
| PLUG ASSY. 2 x #4. 3 x #20. SPLIT FINGER | |
| PLUG ASSY. 2 x #4. 3 x #20. | |
| PLUG ASSY. 2 X #4.4 X #20. SPLIT FINGER | |
| PLUG ASSY. 2 X #4.4 X #20. | |
| PLUG ASSY. 4 x #4. 4 x #20. NO CONTACTS. | |
| PLUG ASSY.SPLIT FINGER SIZE 4 SKTS. 6.8 | |
| PLUG ASSY | |
| RECEPT. SQ FLANGE 2 x #4. 3 x #20. | |
| RECEPT. SQ FLANGE. 2 x #4. 3 x #20. | |
| RECEPT. SQ FLANGE. 4 x #4. 4 x #20. 4AWG | |
| RECEPT.JAM NUT. 2 x #4. 3 x #20. SPLIT F | |
| RECEPT.JAM NUT. 2 x #4. 3 x #20. | |
| RECEPT.JAM NUT. 4 X #4. 4 X #20. SPLIT F | |
| RECEPT.JAM NUT. 4 X #4. 4 X #20. | |
| RECEPT.SQ FLANGE. 2 x #4. 3 x #20. NICKE | |
| RECEPT.SQ FLANGE. 2 x #4. 3 x #20. NO CO | |
| RECEPT.SQ FLANGE. 2 x #4. 3 x #20. | |
| RECEPT.SQ FLANGE. 4 x #4. 4 x #20. 25MM | |
| RECEPT.SQ FLANGE. 4 x #4. 4 x #20. 4AWG | |
| RECEPT.SQ FLANGE. 4 x #4. 4 x #20. 6.80 | |
| RECEPT.SQ FLANGE. 4 x #4. 4 x #20. NO CO | |
| RECEPT.SQ FLANGE. 4 x #4. 4 x #20. | |
| RECEPT.SQ FLANGE. HIGH PWR.Z/N. 16MM PIN | |
| RECEPT.SQ FLANGE. HIGH PWR.Z/N. 25MM PIN | |
| RECP ASSY | |
| Temp Connectors: Low Temp TC Connectors |
| << Prev | Next >> |