Powell Electronics, Inc. Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 1000 1500 2000 2500 3000 3400 3450 3500 3550 3600 3650 3670 3680 3690 3700 3710 3720 3730 3731 3732 3733 3734 3735 3736 3737 3738 3739 3740 3741 3742 3750 3760 3770 3780 3790 3800 3850 3900 3950 4000 4050 4100 4500 5000 5409
Product Name Notes
.100 Flex Stack
Ceres, Large Size, 2A, 20 Pins, Overmold
Ceres, Large Size, 2A, 21 Pins, Overmold
Ceres, Large Size, 2A, 22 Pins, Overmold
Ceres, Large Size, Plastic, 2A, 20 pins,
Ceres, Large Size, Plastic, 2A, 21 pins,
Ceres, Large Size, Plastic, 2A, 22 pins,
CONN.LANYARD TYPE 1 D38999
CONNECTOR, DVI CONNECTOR
CONNECTOR
Connectors
Electronic Component
PLUG ASSY.HIGH PWR. Z/N PLATE.16MM PINS.
PLUG ASSY.HIGH PWR. Z/N PLATE.25MM PINS.
PLUG ASSY.HIGH PWR. Z/N PLATE.25MM SKTS.
PLUG ASSY
PLUG LAN.REL. WITH PIN CONTACTS
PLUG LAN.REL.WITH PINS
RF

<< Prev Next >>