Powell Electronics, Inc. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1500
2000
2500
3000
3400
3450
3500
3550
3600
3650
3670
3680
3690
3700
3710
3720
3727
3728
3729
3730
3731
3732
3733
3734
3735
3736
3737
3738
3739
3740
3750
3760
3770
3780
3790
3800
3850
3900
3950
4000
4050
4500
5000
5409
| Product Name | Notes |
|---|---|
| CONN PLUG HSG 10POS 4.20MM | |
| CONN PLUG HSG 16POS 4.20MM | |
| CONN PLUG HSG 18POS 4.20MM | |
| CONN PLUG HSG 4POS 4.20MM | |
| CONN PLUG HSG 8POS 4.20MM | |
| CONN RCPT HSG 10POS 4.20MM | |
| CONN RCPT HSG 12POS 4.20MM | |
| CONN RCPT HSG 18POS 4.20MM | |
| CONN RCPT HSG 20POS 4.20MM | |
| CONN RCPT HSG 22POS 4.20MM | |
| CONN RCPT HSG 24POS 4.20MM | |
| CONN RCPT HSG 2POS 4.20MM | |
| CONN RCPT HSG 3POS 4.20MM | |
| CONN RCPT HSG 3POS 6.35MM | |
| CONN RCPT HSG 4POS 4.20MM | |
| CONN RCPT HSG 4POS 6.35MM | |
| CONN RCPT HSG 5POS 4.20MM | |
| CONN RCPT HSG 5POS 6.35MM | |
| CONN RCPT HSG 6POS 4.20MM | |
| CONN RCPT HSG 6POS 6.35MM | |
| CONN RCPT HSG 8POS 4.20MM | |
| CONN RCPT HSG 8POS 6.35MM | |
| CONN RCPT HSG 9POS 6.35MM | |
| CONN RECEPT 10POS DUAL 3.0MM | |
| CONN RECEPT 12POS DUAL 3.0MM | |
| CONN RECEPT 14POS DUAL 3.0MM | |
| CONN RECEPT 16POS DUAL 3.0MM | |
| CONN RECEPT 24POS DUAL 3.0MM | |
| CONN RECEPT 2POS SINGLE 3.0MM | |
| CONN RECEPT 3POS SINGLE 3.0MM | |
| CONN RECEPT 4POS DUAL 3.0MM | |
| CONN RECEPT 4POS SINGLE 3.0MM | |
| CONN RECEPT 5POS SINGLE 3.0MM | |
| CONN RECEPT 8POS DUAL 3.0MM | |
| CONNECT HOUSING | |
| CONNECTOR, DIN 41612 CONNECTOR | |
| CONNECTOR, DIN JACK | |
| CONNECTOR, WIRE HOUSING, 2.54MM | |
| Connector | |
| Connectors | |
| CONTACT TIN 20-24 AWG | |
| CRIMP CONTACT 20-24AWG | |
| CRIMP CONTACT 26-30AWG | |
| D-Sub Jack Nut 006P | |
| D-SUB | |
| Data Bus Components | |
| DIN 1.0/2.3 FEEDTHRU CONN,RoHS | |
| DIN 1.0/2.3 FEEDTHRU PTBY,RoHS | |
| DMC-M 00-00 PN | |
| DMC-M 00-00 PNE | |
| DMC-M 80 W 01 | |
| DMC-M Multi Cavity | |
| DMC-MR 30-23 SB | |
| DSUB COAX CONTACT-842-CF-213-1 313 | |
| DSUB COAX HP PCR/A G | |
| DSUB DA TWO PC B/S DIECAST M | |
| DSUB HP CRMP PLUG #8 AU FLASH | |
| DSUB SKT COAX CRMP STR 50O G50 | |
| DVI, DVI-I SINGLE(18+5), 23P | |
| DVI, DVI-I SINGLE, 23P FRONT FASTENED | |
| HERM RECP | |
| High Speed Rectangular IO Connector | |
| Micro-D Female 08P | |
| Micro-D Hood 18P | |
| Micro-D Hood 20P | |
| Micro-D Latch 02P | |
| Micro-D Latch 08P | |
| Micro-D Latch 10P | |
| Micro-D Latch 12P | |
| Micro-D Male 04P | |
| MIL-5015 DS/MS | |
| PIN CONTACT (16-20 AWG) - TIN PL | |
| PLUG ASSY | |
| RECP ASSY | |
| RF | |
| SHL RECP | |
| SOCKET CONTACT (16-20 AWG) - TIN | |
| WIRE PLUG HOUSING | |
| WIRE RECEPTACLE HOUSING | |
| X-Lok, Large Size, Plastic, 50A+1.5A, 11 | |
| X-Lok, Large Size, Plastic, 50A, 03 pins |
| << Prev | Next >> |