TE Connectivity Standard Circular Connectors DL64H-18-31PN-829

Description
Body Features Circular Connector Insulation Material Type : Glass/Silicone Hermetically Sealed : Yes Shell Base Material : Tin over Copper Shell Plating Material : Tin Configuration Features Contacts Preloaded : Yes Number of Positions : 31 Number of Power Positions : 31 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 18 - 31 Dimensions Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 24 - 20 Housing Features Alignment Keyed : Clocking Centerline (Pitch) : 3.3 MM  [.13 INCH ] Circular Connector Shell Size : 18 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Panel Mount Feature Type : Jam Nut Polarization Code : N Operation/Applicatio n Circuit Application : Power Shielded : Yes Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Panel Product Type : Connector Assembly Sealable : Yes Shell Type : Jam Nut Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : Glass/Silicone Hermetically Sealed : Yes Shell Base Material : Tin over Copper Shell Plating Material : Tin Configuration Features Contacts Preloaded : Yes Number of Positions : 31 Number of Power Positions : 31 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 18 - 31 Dimensions Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 24 - 20 Housing Features Alignment Keyed : Clocking Centerline (Pitch) : 3.3 MM  [.13 INCH ] Circular Connector Shell Size : 18 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Panel Mount Feature Type : Jam Nut Polarization Code : N Operation/Applicatio n Circuit Application : Power Shielded : Yes Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Panel Product Type : Connector Assembly Sealable : Yes Shell Type : Jam Nut Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - DL64H-18-31PN-829 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
DL64H-18-31PN-829
Standard Circular Connectors DL64H-18-31PN-829
Body Features Circular Connector Insulation Material Type : Glass/Silicone Hermetically Sealed : Yes Shell Base Material : Tin over Copper Shell Plating Material : Tin Configuration Features Contacts Preloaded : Yes Number of Positions : 31 Number of Power Positions : 31 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 18 - 31 Dimensions Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 24 - 20 Housing Features Alignment Keyed : Clocking Centerline (Pitch) : 3.3 MM  [.13 INCH ] Circular Connector Shell Size : 18 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Panel Mount Feature Type : Jam Nut Polarization Code : N Operation/Applicatio n Circuit Application : Power Shielded : Yes Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Panel Product Type : Connector Assembly Sealable : Yes Shell Type : Jam Nut Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Glass/Silicone
  • Hermetically Sealed : Yes
  • Shell Base Material : Tin over Copper
  • Shell Plating Material : Tin

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 31
  • Number of Power Positions : 31

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Layout Arrangement : 18 - 31

Dimensions


  • Wire Size (MMSQ) : .2 - .52
  • Wire Size (AWG) : 24 - 20

Housing Features


  • Alignment Keyed : Clocking
  • Centerline (Pitch) : 3.3 MM  [.13 INCH ]
  • Circular Connector Shell Size : 18

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Panel Mount Feature Type : Jam Nut
  • Polarization Code : N

Operation/Application


  • Circuit Application : Power
  • Shielded : Yes

Product Type Features


  • Circular Connector Type : Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Panel
  • Product Type : Connector Assembly
  • Sealable : Yes
  • Shell Type : Jam Nut Receptacle

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now
Hermetic Connector - DL64H-18-31PN-829 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hermetic Connector
DL64H-18-31PN-829
Hermetic Connector DL64H-18-31PN-829
HERM RECP

HERM RECP

Buy Now
Swedesboro, NJ, United States
Hermetic Connector
DL64H-18-31PN-829
Hermetic Connector DL64H-18-31PN-829
HERM RECP

HERM RECP

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number DL64H-18-31PN-829 DL64H-18-31PN-829
Product Name Standard Circular Connectors Hermetic Connector
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Backshells and Cable Clamps - A111987-ND - DigiKey
Specs
Geometry Straight; 180°
View Details
4 suppliers
Standard Circular Connectors - 1-2823446-8 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
4 suppliers