Powell Electronics, Inc. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
50
100
130
140
150
160
170
180
190
191
192
193
194
195
196
197
198
199
200
201
202
210
220
230
240
250
260
300
350
400
450
500
550
1000
1500
2000
2500
3000
3500
5000
5409
| Product Name | Notes |
|---|---|
| 2.00 mm Shunt | |
| 2.54mm Latching Receptacle Discrete Wire | |
| 62GB CONNECTORS | |
| 9P M DSUB SC BLACK INS. | |
| Adapter Connector | |
| Adapter | TRB Jack to SMA Bulkhead Jack | |
| Adapter | TRB Jack to SMP Bulkhead | |
| Adapter | TRB Plug to SMA Plug | |
| ADAPTER,XLR M-F CONT,BLK,RoHS | |
| ADAPTER,XLR M-F CONTROLED,RoHS | |
| backshells, | |
| CMM 30 Series Power Contact-Female,str,C | |
| CMM 30 Series Power Contact-Male,RA,Cabl | |
| CMM 30 Series Power Contact-Male,str,Cab | |
| CMM Coax Contact | |
| CMM High Frequency Contact Series 30 - M | |
| CMM High Frequency Female Contact Series | |
| Connector | |
| Connectors | |
| Data Bus Components | |
| Devices Miscellaneous | |
| Electronic Component | |
| FILTERED CONNECTORS - FILTERED CONNECTOR | |
| HF contact series 30 female straight on | |
| HF contact series 30 male RA on cable Ø1 | |
| HF contact series 30 male RA on cable Ø2 | |
| HF contact series 30 male RA on cable se | |
| HF contact series 30 male straight on ca | |
| IC & Component Sockets 30P DUAL ROW SKT | |
| IC & Component Sockets 30PIN VERTI SOCKE | |
| IDC Connectors | |
| MALE CRIMPING CONTACT SIZE 26 | |
| Mil-Spec Circular Backshell | |
| MINI BANANA PLUG PATCH CORD (RED) | |
| PCB Plug, 10 Pole, 5.00mm, single mold | |
| PCB Plug, 13 Pole, 5.00mm | |
| PCB Plug, 18 Pole, 5.00mm, single mold | |
| PCB Plug, 3 Pole, 5.00mm, single mold | |
| PCB Plug, 5 Pole, 5.00mm | |
| POWER PRODUCTS - 5015 REVERSE BAYONET CO | |
| RCPT ASSY, AMPLIMITE SERIES 90, IP67 | |
| RF Component | |
| RF Connector | |
| RF | |
| SLB / STRAIGHT JACK MALE CRIMP TYPE FOR | |
| SMP Edge Mount PCB Jack 50 Ohm | |
| solder sleeve | |
| STAINLESS STEEL - MOLDING/POTTING ADAPTE | |
| TRB PLUG, STRAIGHT, WRENCH CRIMP, 3 LUG, |
| << Prev | Next >> |