Samtec Inc. Unspecified Connectors 2SN-BK-G

Description
2.00 mm Shunt
Request a Quote Datasheet
Description
2.00 mm Shunt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unspecified Connectors - 2SN-BK-G - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
2SN-BK-G
Unspecified Connectors 2SN-BK-G
2.00 mm Shunt

2.00 mm Shunt

Buy Now
Hard To Find - 2SN-BK-G - 763030-2SN-BK-G - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 2SN-BK-G
763030-2SN-BK-G
Hard To Find - 2SN-BK-G 763030-2SN-BK-G
Manufacturer: Samtec Inc. Win Source Part Number: 763030-2SN-BK-G Series: 2SN Packaging: Bulk Type: Open Top Pitch: 0.079" (2.00mm) Color: Black Contact Finish: Gold Contact Finish Thickness: 10μin (0.25μm) Gender: Female Sockets Number of Positions or Pins (Grid): 2 (1 x 2) Height: 0.175" (4.45mm) Family Name: 2SN Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 2JM-G; 999-19-220-00; 382575-3; Introduction Date: February 12, 2008 ECCN: EAR99 Country of Origin: United States of America, China, Costa Rica, Malaysia, Singapore, Taiwan, Vietnam Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Samtec Inc.
Win Source Part Number: 763030-2SN-BK-G
Series: 2SN
Packaging: Bulk
Type: Open Top
Pitch: 0.079" (2.00mm)
Color: Black
Contact Finish: Gold
Contact Finish Thickness: 10μin (0.25μm)
Gender: Female Sockets
Number of Positions or Pins (Grid): 2 (1 x 2)
Height: 0.175" (4.45mm)
Family Name: 2SN
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): 2JM-G; 999-19-220-00; 382575-3;
Introduction Date: February 12, 2008
ECCN: EAR99
Country of Origin: United States of America, China, Costa Rica, Malaysia, Singapore, Taiwan, Vietnam
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
304-2SN-BK-G
Electronic Connector 304-2SN-BK-G
SHUNT JUMPER Product overview: 2SN-BK-G from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Shunts & Jumpers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 304-2SN-BK-G can be used for catalog matching and distributor lookup.

SHUNT JUMPER Product overview: 2SN-BK-G from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Shunts & Jumpers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 304-2SN-BK-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2SN-BK-G 763030-2SN-BK-G 304-2SN-BK-G
Product Name Unspecified Connectors Hard To Find - 2SN-BK-G Electronic Connector
Gender Female / Jack
Unlock Full Specs
to access all available technical data