Manufacturer: Molex, LLC
Win Source Part Number: 052738-30700-1080
Packaging: Bulk
Number of Positions: 8
Pitch: 0.100" (2.54mm)
Color: Gray
Features: Terminal Position Lock (TPA)
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Fastening Type: Latch Holder
Contact Termination: Crimp
Mounting: Free Hanging (In-Line)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
HDAC64 DR FEMALE 8 CKT GRAY P L 1
Connector
8 Pos 2 Row 2.54mm Pitch Female Receptacle, 7A, 500VDC Product overview: 30700-1080 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-30700-1080 can be used for catalog matching and distributor lookup.
HDAC64 DR FEMALE 8 CKT GRAY POL 1 ROHS COMPLIANT: YES
| Win Source Electronics | Heilind Electronics, Inc. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 052738-30700-1080 | 30700-1080 | 30700-1080 | 340-30700-1080 | 91M8781 |
| Product Name | Rectangular Connectors - 30700-1080 | Connectors Unreviewed | 7A Electronic Connector | Hdac64 Dr Female 8 Ckt Gray Pol 1 Rohs Compliant Molex | |
| Connector Type | Rectangular Connectors, Heavy Duty |